Vishay Intertechnology, Inc. Aluminum Electrolytic Capacitors 30D226M040BB5A

Description
22µF 40V Aluminum Electrolytic Capacitors Axial, Can 11.7Ohm @ 120Hz 2000 Hrs @ 105°C
Request a Quote Datasheet
Description
22µF 40V Aluminum Electrolytic Capacitors Axial, Can 11.7Ohm @ 120Hz 2000 Hrs @ 105°C
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic Capacitors - 30D226M040BB5A-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
30D226M040BB5A-ND
Aluminum Electrolytic Capacitors 30D226M040BB5A-ND
22µF 40V Aluminum Electrolytic Capacitors Axial, Can 11.7Ohm @ 120Hz 2000 Hrs @ 105°C

22µF 40V Aluminum Electrolytic Capacitors Axial, Can 11.7Ohm @ 120Hz 2000 Hrs @ 105°C

Buy Now Datasheet
Capacitors - Aluminum Electrolytic Capacitors - 30D226M040BB5A - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Aluminum Electrolytic Capacitors
30D226M040BB5A
Capacitors - Aluminum Electrolytic Capacitors 30D226M040BB5A
CAP ALUM 22UF 20% 40V AXIAL

CAP ALUM 22UF 20% 40V AXIAL

Supplier's Site
22Uf 40V 6.3X17.5 105 Axi Vishay - 83K5685 - Newark, An Avnet Company
Chicago, IL, United States
22Uf 40V 6.3X17.5 105 Axi Vishay
83K5685
22Uf 40V 6.3X17.5 105 Axi Vishay 83K5685
22uF 40V 6.3x17.5 105 Axi

22uF 40V 6.3x17.5 105 Axi

Supplier's Site

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors
Product Number 30D226M040BB5A-ND 30D226M040BB5A 83K5685
Product Name Aluminum Electrolytic Capacitors Capacitors - Aluminum Electrolytic Capacitors 22Uf 40V 6.3X17.5 105 Axi Vishay
Applications General Purpose General Purpose; General Purpose
Features Polarized Polarized
Operating Temperature -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
Capacitance Range 22 microF 22 microF
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Module, Plug, 10A; Connector Type Schurter - 84K0205 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
Ceramic Capacitors - 1608-050525002P40HQTAF9LMTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Aluminum Electrolytic Capacitor - 101292T075AB2B - Richardson RFPD
Specs
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
Capacitance Range 2900 microF
View Details
2 suppliers
Power Electronic Capacitor - W3B(WLM series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Heavy Duty / Electric Power Capacitors
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Voltage Capacitor; High Current; High Power; Power Supply
View Details