Vishay Intertechnology, Inc. Aluminum Electrolytic Capacitors 30D157M020CC2A

Description
150µF 20V Aluminum Electrolytic Capacitors Axial, Can 2.11Ohm @ 120Hz 2000 Hrs @ 105°C
Request a Quote Datasheet
Description
150µF 20V Aluminum Electrolytic Capacitors Axial, Can 2.11Ohm @ 120Hz 2000 Hrs @ 105°C
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic Capacitors - 30D157M020CC2A-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
30D157M020CC2A-ND
Aluminum Electrolytic Capacitors 30D157M020CC2A-ND
150µF 20V Aluminum Electrolytic Capacitors Axial, Can 2.11Ohm @ 120Hz 2000 Hrs @ 105°C

150µF 20V Aluminum Electrolytic Capacitors Axial, Can 2.11Ohm @ 120Hz 2000 Hrs @ 105°C

Buy Now Datasheet
Singapore, Singapore
150uF 20V 2.11 Ohm Capacitor
58-30D157M020CC2A
150uF 20V 2.11 Ohm Capacitor 58-30D157M020CC2A
Cap Aluminum Lytic 150uF 20V 20% (8 X 20.5mm) Axial 2.11 Ohm 233mA 2000h 105°C Bulk Product overview: 30D157M020CC2A from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 150uF, 20V, 2.11 Ohm. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 150uF, 20V, 2.11 Ohm, Aluminum Electrolytic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 58-30D157M020CC2A can be used for catalog matching and distributor lookup.

Cap Aluminum Lytic 150uF 20V 20% (8 X 20.5mm) Axial 2.11 Ohm 233mA 2000h 105°C Bulk Product overview: 30D157M020CC2A from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 150uF, 20V, 2.11 Ohm. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 150uF, 20V, 2.11 Ohm, Aluminum Electrolytic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 58-30D157M020CC2A can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Capacitors - Aluminum Electrolytic Capacitors - 30D157M020CC2A - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Aluminum Electrolytic Capacitors
30D157M020CC2A
Capacitors - Aluminum Electrolytic Capacitors 30D157M020CC2A
CAP ALUM 150UF 20% 20V AXIAL

CAP ALUM 150UF 20% 20V AXIAL

Supplier's Site
150Uf 20V 8X20.5 105 Axi Vishay - 66C7281 - Newark, An Avnet Company
Chicago, IL, United States
150Uf 20V 8X20.5 105 Axi Vishay
66C7281
150Uf 20V 8X20.5 105 Axi Vishay 66C7281
150uF 20V 8x20.5 105 Axi

150uF 20V 8x20.5 105 Axi

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 30D157M020CC2A-ND 58-30D157M020CC2A 30D157M020CC2A 66C7281
Product Name Aluminum Electrolytic Capacitors 150uF 20V 2.11 Ohm Capacitor Capacitors - Aluminum Electrolytic Capacitors 150Uf 20V 8X20.5 105 Axi Vishay
Applications General Purpose General Purpose; General Purpose
Features Polarized Polarized
Operating Temperature -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic Aluminum Electrolytic
Capacitance Range 150 microF 150 microF 150 microF
Unlock Full Specs
to access all available technical data

Similar Products

Metallized polypropylene film interference suppression capacitor(class Y2) - W43( Y2 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply; New energy vehicles (OBC), Plug-in battery charger (OBC) and more.
View Details
Power Entry Module, Plug, 10A; Connector Type Schurter - 84K0205 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
Aluminium Capacitors - 1733440 - RS Components, Ltd.
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Electrolytic Capacitors Aluminum Electrolytic; Electrolytic
View Details
Aluminum Electrolytic - 101C542U040AK2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
4 suppliers