Vishay Intertechnology, Inc. Aluminum Electrolytic Capacitors 30D128M025EH2A

Description
1200µF 25V Aluminum Electrolytic Capacitors Axial, Can 239mOhm @ 120Hz 2000 Hrs @ 105°C
Request a Quote Datasheet
Description
1200µF 25V Aluminum Electrolytic Capacitors Axial, Can 239mOhm @ 120Hz 2000 Hrs @ 105°C
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic Capacitors - 30D128M025EH2A-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
30D128M025EH2A-ND
Aluminum Electrolytic Capacitors 30D128M025EH2A-ND
1200µF 25V Aluminum Electrolytic Capacitors Axial, Can 239mOhm @ 120Hz 2000 Hrs @ 105°C

1200µF 25V Aluminum Electrolytic Capacitors Axial, Can 239mOhm @ 120Hz 2000 Hrs @ 105°C

Buy Now Datasheet
1200Uf 25V 11X38 105 Axi Vishay - 66C7266 - Newark, An Avnet Company
Chicago, IL, United States
1200Uf 25V 11X38 105 Axi Vishay
66C7266
1200Uf 25V 11X38 105 Axi Vishay 66C7266
1200uF 25V 11x38 105 Axi

1200uF 25V 11x38 105 Axi

Supplier's Site
Capacitors - Aluminum Electrolytic Capacitors - 30D128M025EH2A - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Aluminum Electrolytic Capacitors
30D128M025EH2A
Capacitors - Aluminum Electrolytic Capacitors 30D128M025EH2A
CAP ALUM 1200UF 20% 25V AXIAL

CAP ALUM 1200UF 20% 25V AXIAL

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors Capacitors
Product Number 30D128M025EH2A-ND 66C7266 30D128M025EH2A
Product Name Aluminum Electrolytic Capacitors 1200Uf 25V 11X38 105 Axi Vishay Capacitors - Aluminum Electrolytic Capacitors
Applications General Purpose General Purpose; General Purpose
Features Polarized Polarized
Operating Temperature -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
Capacitance Range 1200 microF 1200 microF
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Module, Plug, 6A; Current Rating Schurter - 92F7983 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.0680 microF
View Details
Ceramic Capacitors - 0603J0103P30CCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Aluminum Electrolytic Capacitors - 2002-101243U040BF2A - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
3 suppliers
Power Electronic Capacitor - W3M(WAG series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Heavy Duty / Electric Power Capacitors
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Voltage Capacitor; High Current; High Power; Power Supply
View Details