CAP ALUM 1UF 10V AXIAL Product overview: 30D105F100BA5A from Vishay / Sprague is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1UF, 10V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 1UF, 10V, Aluminum Electrolytic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 58-30D105F100BA5A can be used for catalog matching and distributor lookup.
1µF 10V Aluminum Electrolytic Capacitors Axial, Can 190Ohm @ 120Hz 2000 Hrs @ 105°C
1uF 100V 6.3x13 105 Axi
CAP ALUM 1UF 10V AXIAL
| ERSAELECTRONICS PTE. LTD. | DigiKey | Newark, An Avnet Company | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 58-30D105F100BA5A | 718-30D105F100BA5A-ND | 66C7226 | 30D105F100BA5A |
| Product Name | 1UF 10V Capacitor | Aluminum Electrolytic Capacitors | 1Uf 100V 6.3X13 105 Axi Vishay | Capacitors - Aluminum Electrolytic Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | ||
| Operating Temperature | -40 to 105 C (-40 to 221 F) | -40 to 105 C (-40 to 221 F) | -40 to 105 C (-40 to 221 F) | |
| Electrolytic Capacitors | Aluminum Electrolytic | Aluminum Electrolytic | ||
| Capacitance Range | 1 microF | 1 microF | 1 microF | |
| Capacitance Tolerance | -10 (+/- %) | 50 (+/- %) | 50 (+/- %) |