Vishay Intertechnology, Inc. Schottky 80V 30A Diode and Rectifier 30CTQ080PBF

Description
Diode Schottky 80V 30A 3-Pin(3+Tab) TO-220AB Tube Product overview: 30CTQ080PBF from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 80V, 30A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 80V, 30A, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-30CTQ080PBF can be used for catalog matching and distributor lookup.
Request a Quote
Description
Diode Schottky 80V 30A 3-Pin(3+Tab) TO-220AB Tube Product overview: 30CTQ080PBF from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 80V, 30A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 80V, 30A, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-30CTQ080PBF can be used for catalog matching and distributor lookup.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Schottky 80V 30A Diode and Rectifier - 286-30CTQ080PBF - ERSAELECTRONICS PTE. LTD.
Singapore
Schottky 80V 30A Diode and Rectifier
286-30CTQ080PBF
Schottky 80V 30A Diode and Rectifier 286-30CTQ080PBF
Diode Schottky 80V 30A 3-Pin(3+Tab) TO-220AB Tube Product overview: 30CTQ080PBF from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 80V, 30A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 80V, 30A, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-30CTQ080PBF can be used for catalog matching and distributor lookup.

Diode Schottky 80V 30A 3-Pin(3+Tab) TO-220AB Tube Product overview: 30CTQ080PBF from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 80V, 30A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 80V, 30A, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-30CTQ080PBF can be used for catalog matching and distributor lookup.

Supplier's Site
Diodes, Rectifiers - Arrays - 30CTQ080PBF - 1128010-30CTQ080PBF - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Arrays - 30CTQ080PBF
1128010-30CTQ080PBF
Diodes, Rectifiers - Arrays - 30CTQ080PBF 1128010-30CTQ080PBF
Manufacturer: Vishay Win Source Part Number: 1128010-30CTQ080PBF Manufacturer Homepage: www.vishay.com Popularity: Medium Fake Threat In the Open Market: 41 pct. Supply and Demand Status: Limited

Manufacturer: Vishay
Win Source Part Number: 1128010-30CTQ080PBF
Manufacturer Homepage: www.vishay.com
Popularity: Medium
Fake Threat In the Open Market: 41 pct.
Supply and Demand Status: Limited

Buy Now

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Rectifiers Diode Arrays
Product Number 286-30CTQ080PBF 1128010-30CTQ080PBF
Product Name Schottky 80V 30A Diode and Rectifier Diodes, Rectifiers - Arrays - 30CTQ080PBF
Package Rail/Tube
Unlock Full Specs
to access all available technical data

Similar Products

Schottky Diodes & Rectifiers - 8231707P - RS Components, Ltd.
Specs
Arrangement Common Catode
Diode Type Schottky
Diode Applications Rectifier
View Details
Diodes, Rectifiers - Arrays - HRU0103A2TRF-E - 920597-HRU0103A2TRF-E - Win Source Electronics
Specs
Diode Type Schottky; Diode Array
View Details
Rectifier Diodes, Type SBD - Model: YG868C12R - Fuji Electric Corp. of America
Specs
Diode Type Schottky
Diode Applications Rectifier
VF 0.8800 volts
View Details
MPPC (SiPMs) / MPPC arrays - S14420-1550MG - Hamamatsu Photonics Europe
Specs
CT 90 pF
Package Metal (TO-5)
View Details