Diode Schottky 60V 30A 3-Pin(3+Tab) TO-220AB Tube Product overview: 30CTQ060PBF from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 60V, 30A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 60V, 30A, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-30CTQ060PBF can be used for catalog matching and distributor lookup.
Manufacturer: Vishay
Win Source Part Number: 083964-30CTQ060PBF
Packaging: Tube/Rail
Mounting: Through Hole
Diode Type: Schottky
Voltage - DC Reverse (Vr) (Max): 60V
Voltage - Forward (Vf) (Max) @ If: 620mV @ 15A
Current - Reverse Leakage @ Vr: 800μA @ 60V
Operating Temperature - Junction: -55°C to 150°C
Diode Configuration: 1 Pair Common Cathode
Current - Average Rectified (Io) (per Diode): 15A
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: TO-220AB
Speed(Frequency): Fast Recovery = 200mA (Io)
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 69 pct.
Supply and Demand Status: Limited
Rectifier; 60V 30A Schottky Common Cathode Diode IN A TO-220AB Package
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Allied Electronics, Inc. | |
|---|---|---|---|
| Product Category | Rectifiers | Diode Arrays | Diode Arrays |
| Product Number | 286-30CTQ060PBF | 083964-30CTQ060PBF | 70078737 |
| Product Name | Schottky 60V 30A Diode and Rectifier | Diodes, Rectifiers - Arrays - 30CTQ060PBF | Rectifier; 60V 30A Schottky Common Cathode Diode IN A TO-220AB Package |
| Package | Rail/Tube | TO-220; TO-220AB | TO-220 |
| RoHS Compliant | RoHS | ||
| IO | 30 amps | ||
| Tj | -55 C (-67 F) | -55 to 150 C (-67 to 302 F) | -55 to ? C (-67 to ? F) |
| Diode Type | Schottky; Schottky | Schottky |