Vishay Intertechnology, Inc. Diodes, Rectifiers - Arrays - 30CTQ045STRRPBF 30CTQ045STRRPBF

Description
Manufacturer: Vishay Win Source Part Number: 1128001-30CTQ045STRR PBF Manufacturer Homepage: www.vishay.com Popularity: Medium Fake Threat In the Open Market: 60 pct. Supply and Demand Status: Limited
Request a Quote
Description
Manufacturer: Vishay Win Source Part Number: 1128001-30CTQ045STRR PBF Manufacturer Homepage: www.vishay.com Popularity: Medium Fake Threat In the Open Market: 60 pct. Supply and Demand Status: Limited
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Diodes, Rectifiers - Arrays - 30CTQ045STRRPBF - 1128001-30CTQ045STRRPBF - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Arrays - 30CTQ045STRRPBF
1128001-30CTQ045STRRPBF
Diodes, Rectifiers - Arrays - 30CTQ045STRRPBF 1128001-30CTQ045STRRPBF
Manufacturer: Vishay Win Source Part Number: 1128001-30CTQ045STRR PBF Manufacturer Homepage: www.vishay.com Popularity: Medium Fake Threat In the Open Market: 60 pct. Supply and Demand Status: Limited

Manufacturer: Vishay
Win Source Part Number: 1128001-30CTQ045STRRPBF
Manufacturer Homepage: www.vishay.com
Popularity: Medium
Fake Threat In the Open Market: 60 pct.
Supply and Demand Status: Limited

Buy Now
Schottky 45V 30A Diode and Rectifier - 286-30CTQ045STRRPBF - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Schottky 45V 30A Diode and Rectifier
286-30CTQ045STRRPBF
Schottky 45V 30A Diode and Rectifier 286-30CTQ045STRRPBF
Diode Schottky 45V 30A 3-Pin(2+Tab) D2PAK T/R Product overview: 30CTQ045STRRPBF from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 45V, 30A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 45V, 30A, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-30CTQ045STRRPBF can be used for catalog matching and distributor lookup.

Diode Schottky 45V 30A 3-Pin(2+Tab) D2PAK T/R Product overview: 30CTQ045STRRPBF from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 45V, 30A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 45V, 30A, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-30CTQ045STRRPBF can be used for catalog matching and distributor lookup.

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Diode Arrays Rectifiers
Product Number 1128001-30CTQ045STRRPBF 286-30CTQ045STRRPBF
Product Name Diodes, Rectifiers - Arrays - 30CTQ045STRRPBF Schottky 45V 30A Diode and Rectifier
Diode Type Schottky
Unlock Full Specs
to access all available technical data

Similar Products

General-purpose dual Schottky diode - BAS70-05W-QX - Nexperia B.V.
Specs
Applications Switching
Package SOT323; SOT323 SOT323
RoHS Compliant RoHS
View Details
2 suppliers
MPPC (SiPMs) / MPPC arrays - S14422-3050DG - Hamamatsu Photonics Europe
Specs
CT 350 pF
Package Metal (TO-8)
View Details
Diodes, Rectifiers - Arrays - M1MA151WAT1 - 880495-M1MA151WAT1 - Win Source Electronics
Specs
Diode Type Diode Array 40 V
View Details
Rectifier Diodes, Type SBD - Model: TP868C10R - Fuji Electric Corp. of America
Specs
Diode Type Schottky
Diode Applications Rectifier
VF 0.8600 volts
View Details