Vishay Intertechnology, Inc. Schottky 45V 30A Diode and Rectifier 30CTQ045S-G

Description
Diode Schottky 45V 30A 3-Pin(2+Tab) D2PAK Product overview: 30CTQ045S-G from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 45V, 30A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 45V, 30A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-30CTQ045S-G can be used for catalog matching and distributor lookup.
Request a Quote
Description
Diode Schottky 45V 30A 3-Pin(2+Tab) D2PAK Product overview: 30CTQ045S-G from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 45V, 30A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 45V, 30A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-30CTQ045S-G can be used for catalog matching and distributor lookup.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Schottky 45V 30A Diode and Rectifier - 280-30CTQ045S-G - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Schottky 45V 30A Diode and Rectifier
280-30CTQ045S-G
Schottky 45V 30A Diode and Rectifier 280-30CTQ045S-G
Diode Schottky 45V 30A 3-Pin(2+Tab) D2PAK Product overview: 30CTQ045S-G from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 45V, 30A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 45V, 30A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-30CTQ045S-G can be used for catalog matching and distributor lookup.

Diode Schottky 45V 30A 3-Pin(2+Tab) D2PAK Product overview: 30CTQ045S-G from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 45V, 30A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 45V, 30A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-30CTQ045S-G can be used for catalog matching and distributor lookup.

Supplier's Site
Discrete Semiconductor Products - 160801-30CTQ045S-G - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products
160801-30CTQ045S-G
Discrete Semiconductor Products 160801-30CTQ045S-G
Manufacturer: Vishay Semiconductor Diodes Division Win Source Part Number: 160801-30CTQ045S-G Category: Discrete Semiconductor Products Family: Diodes,Rectifiers - Single Family Name: 30CTQ045S Alternative Parts (Cross-Reference): 30CTQ045S; 30CTQ045S-GT4; MBRB3045CTHE3/81; VBT3045C-E3/8W; Introduction Date: December 01, 2012 ECCN: EAR99 Estimated EOL Date: Not Applicable Popularity: Low Fake Threat In the Open Market: 55 pct. Supply and Demand Status: Limited

Manufacturer: Vishay Semiconductor Diodes Division
Win Source Part Number: 160801-30CTQ045S-G
Category: Discrete Semiconductor Products
Family: Diodes,Rectifiers - Single
Family Name: 30CTQ045S
Alternative Parts (Cross-Reference): 30CTQ045S; 30CTQ045S-GT4; MBRB3045CTHE3/81; VBT3045C-E3/8W;
Introduction Date: December 01, 2012
ECCN: EAR99
Estimated EOL Date: Not Applicable
Popularity: Low
Fake Threat In the Open Market: 55 pct.
Supply and Demand Status: Limited

Buy Now

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Rectifiers Schottky Diodes
Product Number 280-30CTQ045S-G 160801-30CTQ045S-G
Product Name Schottky 45V 30A Diode and Rectifier Discrete Semiconductor Products
Unlock Full Specs
to access all available technical data