Vishay Intertechnology, Inc. Schottky 30A 45V TO-220 Diode and Rectifier 30CTQ045-1PBF

Description
Rectifier Diode, Schottky, 1 Phase, 2 Element, 30A, 45V V(RRM), Silicon, TO-262AA, HALOGEN FREE AND ROHS COMPLIANT, PLASTIC, TO-220, TO-262, 3 PIN Product overview: 30CTQ045-1PBF from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 30A, 45V, TO-220. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 30A, 45V, TO-220, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-30CTQ045-1PBF can be used for catalog matching and distributor lookup.
Request a Quote
Description
Rectifier Diode, Schottky, 1 Phase, 2 Element, 30A, 45V V(RRM), Silicon, TO-262AA, HALOGEN FREE AND ROHS COMPLIANT, PLASTIC, TO-220, TO-262, 3 PIN Product overview: 30CTQ045-1PBF from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 30A, 45V, TO-220. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 30A, 45V, TO-220, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-30CTQ045-1PBF can be used for catalog matching and distributor lookup.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Schottky 30A 45V TO-220 Diode and Rectifier - 286-30CTQ045-1PBF - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Schottky 30A 45V TO-220 Diode and Rectifier
286-30CTQ045-1PBF
Schottky 30A 45V TO-220 Diode and Rectifier 286-30CTQ045-1PBF
Rectifier Diode, Schottky, 1 Phase, 2 Element, 30A, 45V V(RRM), Silicon, TO-262AA, HALOGEN FREE AND ROHS COMPLIANT, PLASTIC, TO-220, TO-262, 3 PIN Product overview: 30CTQ045-1PBF from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 30A, 45V, TO-220. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 30A, 45V, TO-220, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-30CTQ045-1PBF can be used for catalog matching and distributor lookup.

Rectifier Diode, Schottky, 1 Phase, 2 Element, 30A, 45V V(RRM), Silicon, TO-262AA, HALOGEN FREE AND ROHS COMPLIANT, PLASTIC, TO-220, TO-262, 3 PIN Product overview: 30CTQ045-1PBF from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 30A, 45V, TO-220. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 30A, 45V, TO-220, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-30CTQ045-1PBF can be used for catalog matching and distributor lookup.

Supplier's Site
Diodes, Rectifiers - Arrays - 30CTQ045-1PBF - 1127998-30CTQ045-1PBF - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Arrays - 30CTQ045-1PBF
1127998-30CTQ045-1PBF
Diodes, Rectifiers - Arrays - 30CTQ045-1PBF 1127998-30CTQ045-1PBF
Manufacturer: Vishay Win Source Part Number: 1127998-30CTQ045-1PB F Manufacturer Homepage: www.vishay.com Popularity: Medium Fake Threat In the Open Market: 66 pct. Supply and Demand Status: Limited

Manufacturer: Vishay
Win Source Part Number: 1127998-30CTQ045-1PBF
Manufacturer Homepage: www.vishay.com
Popularity: Medium
Fake Threat In the Open Market: 66 pct.
Supply and Demand Status: Limited

Buy Now
Rectifier Diode Schottky 45V 30A Automotive 3-Pin(3+Tab) TO-262 Tube - 866-30CTQ045-1PBF - Utmel Electronic Limited
Hong Kong, China
Rectifier Diode Schottky 45V 30A Automotive 3-Pin(3+Tab) TO-262 Tube
866-30CTQ045-1PBF
Rectifier Diode Schottky 45V 30A Automotive 3-Pin(3+Tab) TO-262 Tube 866-30CTQ045-1PBF
Rectifier Diode Schottky 45V 30A Automotive 3-Pin(3+Tab) TO-262 Tube

Rectifier Diode Schottky 45V 30A Automotive 3-Pin(3+Tab) TO-262 Tube

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Utmel Electronic Limited
Product Category Rectifiers Diode Arrays Schottky Diodes
Product Number 286-30CTQ045-1PBF 1127998-30CTQ045-1PBF 866-30CTQ045-1PBF
Product Name Schottky 30A 45V TO-220 Diode and Rectifier Diodes, Rectifiers - Arrays - 30CTQ045-1PBF Rectifier Diode Schottky 45V 30A Automotive 3-Pin(3+Tab) TO-262 Tube
RoHS Compliant RoHS RoHS
Unlock Full Specs
to access all available technical data