Vishay Intertechnology, Inc. Schottky 35V 30A Diode and Rectifier 30CTQ035PBF

Description
Diode Schottky 35V 30A 3-Pin(3+Tab) TO-220AB Tube Product overview: 30CTQ035PBF from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 35V, 30A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 35V, 30A, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-30CTQ035PBF can be used for catalog matching and distributor lookup.
Request a Quote
Description
Diode Schottky 35V 30A 3-Pin(3+Tab) TO-220AB Tube Product overview: 30CTQ035PBF from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 35V, 30A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 35V, 30A, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-30CTQ035PBF can be used for catalog matching and distributor lookup.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Schottky 35V 30A Diode and Rectifier - 286-30CTQ035PBF - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Schottky 35V 30A Diode and Rectifier
286-30CTQ035PBF
Schottky 35V 30A Diode and Rectifier 286-30CTQ035PBF
Diode Schottky 35V 30A 3-Pin(3+Tab) TO-220AB Tube Product overview: 30CTQ035PBF from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 35V, 30A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 35V, 30A, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-30CTQ035PBF can be used for catalog matching and distributor lookup.

Diode Schottky 35V 30A 3-Pin(3+Tab) TO-220AB Tube Product overview: 30CTQ035PBF from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 35V, 30A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 35V, 30A, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-30CTQ035PBF can be used for catalog matching and distributor lookup.

Supplier's Site
Diodes, Rectifiers - Arrays - 30CTQ035PBF - 1127995-30CTQ035PBF - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Arrays - 30CTQ035PBF
1127995-30CTQ035PBF
Diodes, Rectifiers - Arrays - 30CTQ035PBF 1127995-30CTQ035PBF
Manufacturer: Vishay Win Source Part Number: 1127995-30CTQ035PBF Manufacturer Homepage: www.vishay.com Popularity: Medium Fake Threat In the Open Market: 35 pct. Supply and Demand Status: Balance

Manufacturer: Vishay
Win Source Part Number: 1127995-30CTQ035PBF
Manufacturer Homepage: www.vishay.com
Popularity: Medium
Fake Threat In the Open Market: 35 pct.
Supply and Demand Status: Balance

Buy Now

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Rectifiers Diode Arrays
Product Number 286-30CTQ035PBF 1127995-30CTQ035PBF
Product Name Schottky 35V 30A Diode and Rectifier Diodes, Rectifiers - Arrays - 30CTQ035PBF
Package Rail/Tube
Unlock Full Specs
to access all available technical data

Similar Products

MPPC (SiPMs) / MPPC arrays - S14420-3050MG - Hamamatsu Photonics Europe
Specs
CT 350 pF
Package Metal (TO-5)
View Details
Diodes, Rectifiers - Arrays - MBD54DWT1 - 925964-MBD54DWT1 - Win Source Electronics
Specs
Diode Type Schottky; Diode Array 2 Independent Schottky 30 V 200mA (DC) Surface Mount 6-TSSOP, SC-88, SOT-363
Package SOT363; SC-88/SC70-6/SOT-363
View Details
Rectifier Diodes, Type SBD - Model: YG869C10R - Fuji Electric Corp. of America
Specs
Diode Type Schottky
Diode Applications Rectifier
VF 0.8200 volts
View Details
Switching Diodes - 7513310P - RS Components, Ltd.
RS Components, Ltd.
Specs
Diode Applications Switching
RoHS Compliant RoHS
Package SC-88
View Details