Vishay Intertechnology, Inc. Hard To Find - 30CTH02STRL 30CTH02STRL

Description
Manufacturer: Vishay Semiconductor Diodes Division Win Source Part Number: 1127990-30CTH02STRL Packaging: Tape and Reel Mounting Style: SMD Speed: Fast Recovery = 200mA (Io) Diode Type: Standard Reverse Recovery Time (trr): 35ns Operating Temperature - Junction: -65°C ~ 175°C Diode Configuration: 1 Pair Common Cathode Current - Average Rectified (Io) (per Diode): 15A Categories: Discrete Semiconductor Products Supplier Device Package: D2PAK Status: Obsolete Manufacturer Homepage: www.irf.com Manufacturer Package: TO-263-3, D2Pak (2 Leads + Tab), TO-263AB Voltage - DC Reverse (Vr) (Maximum): 200V Popularity: Medium Fake Threat In the Open Market: 41 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 800 MSL Level: 1 (Unlimited) Voltage - Forward (Vf) (Maximum) at If: 1.05V at 15A Current - Reverse Leakage at Vr: 10μA at 200V
Request a Quote
Description
Manufacturer: Vishay Semiconductor Diodes Division Win Source Part Number: 1127990-30CTH02STRL Packaging: Tape and Reel Mounting Style: SMD Speed: Fast Recovery = 200mA (Io) Diode Type: Standard Reverse Recovery Time (trr): 35ns Operating Temperature - Junction: -65°C ~ 175°C Diode Configuration: 1 Pair Common Cathode Current - Average Rectified (Io) (per Diode): 15A Categories: Discrete Semiconductor Products Supplier Device Package: D2PAK Status: Obsolete Manufacturer Homepage: www.irf.com Manufacturer Package: TO-263-3, D2Pak (2 Leads + Tab), TO-263AB Voltage - DC Reverse (Vr) (Maximum): 200V Popularity: Medium Fake Threat In the Open Market: 41 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 800 MSL Level: 1 (Unlimited) Voltage - Forward (Vf) (Maximum) at If: 1.05V at 15A Current - Reverse Leakage at Vr: 10μA at 200V
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Hard To Find - 30CTH02STRL - 1127990-30CTH02STRL - Win Source Electronics
Laguna Hills, CA, United States
Hard To Find - 30CTH02STRL
1127990-30CTH02STRL
Hard To Find - 30CTH02STRL 1127990-30CTH02STRL
Manufacturer: Vishay Semiconductor Diodes Division Win Source Part Number: 1127990-30CTH02STRL Packaging: Tape and Reel Mounting Style: SMD Speed: Fast Recovery = 200mA (Io) Diode Type: Standard Reverse Recovery Time (trr): 35ns Operating Temperature - Junction: -65°C ~ 175°C Diode Configuration: 1 Pair Common Cathode Current - Average Rectified (Io) (per Diode): 15A Categories: Discrete Semiconductor Products Supplier Device Package: D2PAK Status: Obsolete Manufacturer Homepage: www.irf.com Manufacturer Package: TO-263-3, D2Pak (2 Leads + Tab), TO-263AB Voltage - DC Reverse (Vr) (Maximum): 200V Popularity: Medium Fake Threat In the Open Market: 41 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 800 MSL Level: 1 (Unlimited) Voltage - Forward (Vf) (Maximum) at If: 1.05V at 15A Current - Reverse Leakage at Vr: 10μA at 200V

Manufacturer: Vishay Semiconductor Diodes Division
Win Source Part Number: 1127990-30CTH02STRL
Packaging: Tape and Reel
Mounting Style: SMD
Speed: Fast Recovery = 200mA (Io)
Diode Type: Standard
Reverse Recovery Time (trr): 35ns
Operating Temperature - Junction: -65°C ~ 175°C
Diode Configuration: 1 Pair Common Cathode
Current - Average Rectified (Io) (per Diode): 15A
Categories: Discrete Semiconductor Products
Supplier Device Package: D2PAK
Status: Obsolete
Manufacturer Homepage: www.irf.com
Manufacturer Package: TO-263-3, D2Pak (2 Leads + Tab), TO-263AB
Voltage - DC Reverse (Vr) (Maximum): 200V
Popularity: Medium
Fake Threat In the Open Market: 41 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 800
MSL Level: 1 (Unlimited)
Voltage - Forward (Vf) (Maximum) at If: 1.05V at 15A
Current - Reverse Leakage at Vr: 10μA at 200V

Buy Now
DIODE ARRAY GP 200V 15A D2PAK - 884-30CTH02STRL - Utmel Electronic Limited
Hong Kong, China
DIODE ARRAY GP 200V 15A D2PAK
884-30CTH02STRL
DIODE ARRAY GP 200V 15A D2PAK 884-30CTH02STRL
DIODE ARRAY GP 200V 15A D2PAK

DIODE ARRAY GP 200V 15A D2PAK

Supplier's Site

Technical Specifications

  Win Source Electronics Utmel Electronic Limited
Product Category Diode Arrays Diode Arrays
Product Number 1127990-30CTH02STRL 884-30CTH02STRL
Product Name Hard To Find - 30CTH02STRL DIODE ARRAY GP 200V 15A D2PAK
Diode Type Standard Standard
Life Cycle Stage Obsolete Obsolete
VF 1.05 volts 1.05 volts
VR 200 volts 200 volts
Unlock Full Specs
to access all available technical data

Similar Products

Switching Diodes - 8232517P - RS Components, Ltd.
RS Components, Ltd.
Specs
Diode Applications Switching
RoHS Compliant RoHS
Package SOT143; SOT-143
View Details
MPPC (SiPMs) / MPPC arrays - S13360-1350PE - Hamamatsu Photonics Europe
Specs
CT 60 pF
Package Glass epoxy
View Details
Diodes, Rectifiers - Arrays - HSM88ASTR-E - 844890-HSM88ASTR-E - Win Source Electronics
Specs
Diode Type Schottky; Diode Array
View Details
Rectifier Diodes, Type SBD - Model: YG872C12R - Fuji Electric Corp. of America
Specs
Diode Type Schottky
Diode Applications Rectifier
VF 0.8400 volts
View Details