Vishay Intertechnology, Inc. 15A 200V Diode and Rectifier 30CTH02SPBF

Description
Rectifier Diode, 1 Phase, 2 Element, 15A, 200V V(RRM), Silicon, ROHS COMPLIANT, D2PAK-3 Product overview: 30CTH02SPBF from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 15A, 200V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 15A, 200V, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-30CTH02SPBF can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Rectifier Diode, 1 Phase, 2 Element, 15A, 200V V(RRM), Silicon, ROHS COMPLIANT, D2PAK-3 Product overview: 30CTH02SPBF from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 15A, 200V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 15A, 200V, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-30CTH02SPBF can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
15A 200V Diode and Rectifier - 286-30CTH02SPBF - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
15A 200V Diode and Rectifier
286-30CTH02SPBF
15A 200V Diode and Rectifier 286-30CTH02SPBF
Rectifier Diode, 1 Phase, 2 Element, 15A, 200V V(RRM), Silicon, ROHS COMPLIANT, D2PAK-3 Product overview: 30CTH02SPBF from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 15A, 200V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 15A, 200V, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-30CTH02SPBF can be used for catalog matching and distributor lookup.

Rectifier Diode, 1 Phase, 2 Element, 15A, 200V V(RRM), Silicon, ROHS COMPLIANT, D2PAK-3 Product overview: 30CTH02SPBF from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 15A, 200V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 15A, 200V, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-30CTH02SPBF can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Diodes, Rectifiers - Arrays - 30CTH02SPBF - 075679-30CTH02SPBF - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Arrays - 30CTH02SPBF
075679-30CTH02SPBF
Diodes, Rectifiers - Arrays - 30CTH02SPBF 075679-30CTH02SPBF
Manufacturer: Vishay Win Source Part Number: 075679-30CTH02SPBF Packaging: Tube/Rail Mounting: SMD (SMT) Diode Type: Standard Voltage - DC Reverse (Vr) (Max): 200V Voltage - Forward (Vf) (Max) @ If: 1.05V @ 15A Reverse Recovery Time (trr): 26ns Current - Reverse Leakage @ Vr: 10μA @ 200V Operating Temperature - Junction: -65°C to 175°C Diode Configuration: 1 Pair Common Cathode Current - Average Rectified (Io) (per Diode): 15A Categories: Discrete Semiconductor Products Status: Active Case / Package: D2PAK Speed(Frequency): Fast Recovery = 200mA (Io) Popularity: Medium Fake Threat In the Open Market: 40 pct. Supply and Demand Status: Limited

Manufacturer: Vishay
Win Source Part Number: 075679-30CTH02SPBF
Packaging: Tube/Rail
Mounting: SMD (SMT)
Diode Type: Standard
Voltage - DC Reverse (Vr) (Max): 200V
Voltage - Forward (Vf) (Max) @ If: 1.05V @ 15A
Reverse Recovery Time (trr): 26ns
Current - Reverse Leakage @ Vr: 10μA @ 200V
Operating Temperature - Junction: -65°C to 175°C
Diode Configuration: 1 Pair Common Cathode
Current - Average Rectified (Io) (per Diode): 15A
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: D2PAK
Speed(Frequency): Fast Recovery = 200mA (Io)
Popularity: Medium
Fake Threat In the Open Market: 40 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Rectifiers Diode Arrays
Product Number 286-30CTH02SPBF 075679-30CTH02SPBF
Product Name 15A 200V Diode and Rectifier Diodes, Rectifiers - Arrays - 30CTH02SPBF
RoHS Compliant RoHS
IO 15 amps
Tj -65 C (-85 F) -65 to 175 C (-85 to 347 F)
Diode Type Standard
Life Cycle Stage Active
Unlock Full Specs
to access all available technical data