Diode Switching 200V 30A 3-Pin(3+Tab) TO-220AB Tube Product overview: 30CTH02PBF from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 200V, 30A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 200V, 30A, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-30CTH02PBF can be used for catalog matching and distributor lookup.
Manufacturer: Vishay
Win Source Part Number: 075678-30CTH02PBF
Packaging: Tube/Rail
Mounting: Through Hole
Diode Type: Standard
Voltage - DC Reverse (Vr) (Max): 200V
Voltage - Forward (Vf) (Max) @ If: 1.05V @ 15A
Reverse Recovery Time (trr): 35ns
Current - Reverse Leakage @ Vr: 10μA @ 200V
Operating Temperature - Junction: -65°C to 175°C
Diode Configuration: 1 Pair Common Cathode
Current - Average Rectified (Io) (per Diode): 15A
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: TO-220AB
Speed(Frequency): Fast Recovery = 200mA (Io)
Popularity: Medium
Fake Threat In the Open Market: 55 pct.
Supply and Demand Status: Limited
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | |
|---|---|---|
| Product Category | Rectifiers | Diode Arrays |
| Product Number | 286-30CTH02PBF | 075678-30CTH02PBF |
| Product Name | 200V 30A Diode and Rectifier | Diodes, Rectifiers - Arrays - 30CTH02PBF |
| Package | Rail/Tube | TO-220; TO-220AB |
| RoHS Compliant | RoHS | |
| IO | 30 amps | |
| Tj | -65 C (-85 F) | -65 to 175 C (-85 to 347 F) |
| Diode Type | Standard |