Vishay Intertechnology, Inc. Hard To Find - 30CTH02FP 30CTH02FP

Description
Manufacturer: Vishay Semiconductor Diodes Division Win Source Part Number: 1127987-30CTH02FP Packaging: Tube Mounting Style: Through Hole Speed: Fast Recovery = 200mA (Io) Diode Type: Standard Reverse Recovery Time (trr): 35ns Operating Temperature - Junction: -65°C ~ 175°C Diode Configuration: 1 Pair Common Cathode Current - Average Rectified (Io) (per Diode): 15A Categories: Discrete Semiconductor Products Supplier Device Package: TO-220 Full Pack Status: Obsolete Manufacturer Homepage: www.irf.com Manufacturer Package: TO-220-3 Full Pack Voltage - DC Reverse (Vr) (Maximum): 200V Popularity: Medium Fake Threat In the Open Market: 37 pct. Supply and Demand Status: Balance Family Part Number: 30CTH02 Manufacturer Pack Quantity: 1,000 MSL Level: 1 (Unlimited) Voltage - Forward (Vf) (Maximum) at If: 1.05V at 15A Current - Reverse Leakage at Vr: 10μA at 200V
Request a Quote
Description
Manufacturer: Vishay Semiconductor Diodes Division Win Source Part Number: 1127987-30CTH02FP Packaging: Tube Mounting Style: Through Hole Speed: Fast Recovery = 200mA (Io) Diode Type: Standard Reverse Recovery Time (trr): 35ns Operating Temperature - Junction: -65°C ~ 175°C Diode Configuration: 1 Pair Common Cathode Current - Average Rectified (Io) (per Diode): 15A Categories: Discrete Semiconductor Products Supplier Device Package: TO-220 Full Pack Status: Obsolete Manufacturer Homepage: www.irf.com Manufacturer Package: TO-220-3 Full Pack Voltage - DC Reverse (Vr) (Maximum): 200V Popularity: Medium Fake Threat In the Open Market: 37 pct. Supply and Demand Status: Balance Family Part Number: 30CTH02 Manufacturer Pack Quantity: 1,000 MSL Level: 1 (Unlimited) Voltage - Forward (Vf) (Maximum) at If: 1.05V at 15A Current - Reverse Leakage at Vr: 10μA at 200V
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Hard To Find - 30CTH02FP - 1127987-30CTH02FP - Win Source Electronics
Laguna Hills, CA, United States
Hard To Find - 30CTH02FP
1127987-30CTH02FP
Hard To Find - 30CTH02FP 1127987-30CTH02FP
Manufacturer: Vishay Semiconductor Diodes Division Win Source Part Number: 1127987-30CTH02FP Packaging: Tube Mounting Style: Through Hole Speed: Fast Recovery = 200mA (Io) Diode Type: Standard Reverse Recovery Time (trr): 35ns Operating Temperature - Junction: -65°C ~ 175°C Diode Configuration: 1 Pair Common Cathode Current - Average Rectified (Io) (per Diode): 15A Categories: Discrete Semiconductor Products Supplier Device Package: TO-220 Full Pack Status: Obsolete Manufacturer Homepage: www.irf.com Manufacturer Package: TO-220-3 Full Pack Voltage - DC Reverse (Vr) (Maximum): 200V Popularity: Medium Fake Threat In the Open Market: 37 pct. Supply and Demand Status: Balance Family Part Number: 30CTH02 Manufacturer Pack Quantity: 1,000 MSL Level: 1 (Unlimited) Voltage - Forward (Vf) (Maximum) at If: 1.05V at 15A Current - Reverse Leakage at Vr: 10μA at 200V

Manufacturer: Vishay Semiconductor Diodes Division
Win Source Part Number: 1127987-30CTH02FP
Packaging: Tube
Mounting Style: Through Hole
Speed: Fast Recovery = 200mA (Io)
Diode Type: Standard
Reverse Recovery Time (trr): 35ns
Operating Temperature - Junction: -65°C ~ 175°C
Diode Configuration: 1 Pair Common Cathode
Current - Average Rectified (Io) (per Diode): 15A
Categories: Discrete Semiconductor Products
Supplier Device Package: TO-220 Full Pack
Status: Obsolete
Manufacturer Homepage: www.irf.com
Manufacturer Package: TO-220-3 Full Pack
Voltage - DC Reverse (Vr) (Maximum): 200V
Popularity: Medium
Fake Threat In the Open Market: 37 pct.
Supply and Demand Status: Balance
Family Part Number: 30CTH02
Manufacturer Pack Quantity: 1,000
MSL Level: 1 (Unlimited)
Voltage - Forward (Vf) (Maximum) at If: 1.05V at 15A
Current - Reverse Leakage at Vr: 10μA at 200V

Buy Now
Singapore, Singapore
200V 15A Diode and Rectifier
286-30CTH02FP
200V 15A Diode and Rectifier 286-30CTH02FP
DIODE ARRAY GP 200V 15A TO220FP Product overview: 30CTH02FP from Vishay General Semiconductor – Diodes Division is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 200V, 15A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 200V, 15A, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-30CTH02FP can be used for catalog matching and distributor lookup.

DIODE ARRAY GP 200V 15A TO220FP Product overview: 30CTH02FP from Vishay General Semiconductor – Diodes Division is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 200V, 15A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 200V, 15A, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-30CTH02FP can be used for catalog matching and distributor lookup.

Supplier's Site
Discrete Semiconductor Products - Diodes - Rectifiers - 30CTH02FP - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
30CTH02FP
Discrete Semiconductor Products - Diodes - Rectifiers 30CTH02FP
DIODE ARRAY GP 200V 15A TO220FP

DIODE ARRAY GP 200V 15A TO220FP

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited
Product Category Diode Arrays Rectifiers Rectifiers
Product Number 1127987-30CTH02FP 286-30CTH02FP 30CTH02FP
Product Name Hard To Find - 30CTH02FP 200V 15A Diode and Rectifier Discrete Semiconductor Products - Diodes - Rectifiers
Diode Type Standard
Life Cycle Stage Obsolete Removed
VF 1.05 volts 1.05 volts
VR 200 volts
Unlock Full Specs
to access all available technical data

Similar Products

MPPC (SiPMs) / MPPC arrays - S14160-3050HS - Hamamatsu Photonics Europe
Specs
Diode Applications Detector
CT 900 pF
Package Glass epoxy
View Details
Schottky Diodes & Rectifiers - 1221208 - RS Components, Ltd.
Specs
Diode Type Schottky
Diode Applications Rectifier
RoHS Compliant RoHS
View Details
Diodes, Rectifiers - Arrays - 1S2837-T1B-A - 854380-1S2837-T1B-A - Win Source Electronics
Specs
Diode Type Diode Array
View Details
General purpose double switching diode - BAS31,235 - Nexperia B.V.
Specs
Package SOT23; SOT23 SOT23
RoHS Compliant RoHS
VF 750 to 0.7500 volts
View Details
4 suppliers