DIODE ARRAY GP 200V 15A TO220-3 Product overview: 30CTH02 from Vishay General Semiconductor – Diodes Division is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 200V, 15A, TO220. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 200V, 15A, TO220, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-30CTH02 can be used for catalog matching and distributor lookup.
Manufacturer: Vishay Semiconductor Diodes Division
Win Source Part Number: 1127985-30CTH02
Packaging: Tube
Mounting Style: Through Hole
Speed: Fast Recovery = 200mA (Io)
Diode Type: Standard
Reverse Recovery Time (trr): 35ns
Operating Temperature - Junction: -65°C ~ 175°C
Diode Configuration: 1 Pair Common Cathode
Current - Average Rectified (Io) (per Diode): 15A
Categories: Discrete Semiconductor Products
Supplier Device Package: TO-220AB
Status: Obsolete
Manufacturer Homepage: www.irf.com
Manufacturer Package: TO-220-3
Voltage - DC Reverse (Vr) (Maximum): 200V
Popularity: Medium
Fake Threat In the Open Market: 66 pct.
Supply and Demand Status: Limited
Family Part Number: 30CTH02
Manufacturer Pack Quantity: 1,000
MSL Level: 1 (Unlimited)
Voltage - Forward (Vf) (Maximum) at If: 1.05V at 15A
Current - Reverse Leakage at Vr: 10μA at 200V
DIODE ARRAY GP 200V 15A TO220-3
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | Rectifiers | Diode Arrays | Rectifiers |
| Product Number | 286-30CTH02 | 1127985-30CTH02 | 30CTH02 |
| Product Name | 200V 15A TO220 Diode and Rectifier | Diodes, Rectifiers - Arrays - 30CTH02 | Discrete Semiconductor Products - Diodes - Rectifiers |
| Package | Tube | TO-220 | |
| Tj | -65 C (-85 F) | -65 to 175 C (-85 to 347 F) | |
| Diode Type | Standard | ||
| Life Cycle Stage | Obsolete | Removed |