FRED Pt™ Series are the state of the art ultrafast recovery rectifiers specifically designed with optimized performance of forward voltage drop and ultrafast recovery time. The planar structure and the platinum doped life time control, guarantee the best overall performance, ruggedness and reliability characteristics. These devices are intended for use in the output rectification stage of SMPS, UPS, DC-to-DC converters as well as freewheeling diode in low voltage inverters and chopper motor drives. Their extremely optimized stored charge and low recovery current minimize the switching losses and reduce over
dissipation in the switching element and snubbers.
Features:
| Allied Electronics, Inc. | |
|---|---|
| Product Category | Diode Arrays |
| Product Number | 70078735 |
| Product Name | Diode, Ultrafast, 400V 30A, TO-247AC |
| Arrangement | Common Catode |
| Diode Type | General Purpose |
| Diode Applications | Rectifier |
| VF | 1.17 volts |
| IF | 30000 mA |