Vishay Intertechnology, Inc. Diodes, Rectifiers - Arrays - 30CPQ140 30CPQ140

Description
Manufacturer: Vishay Win Source Part Number: 855586-30CPQ140 Features: Diode Array 140 V Package: Tube Part Status: Obsolete Family Name: 30CPQ140 Categories: Discrete Semiconductor Products ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 41 pct. Supply and Demand Status: Limited Quantity per package: 500 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.10.0080 Other Part Number: *30CPQ140, VS-30CPQ140, VS-30CPQ140-ND, VS30CPQ140, VS30CPQ140-ND
Request a Quote
Description
Manufacturer: Vishay Win Source Part Number: 855586-30CPQ140 Features: Diode Array 140 V Package: Tube Part Status: Obsolete Family Name: 30CPQ140 Categories: Discrete Semiconductor Products ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 41 pct. Supply and Demand Status: Limited Quantity per package: 500 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.10.0080 Other Part Number: *30CPQ140, VS-30CPQ140, VS-30CPQ140-ND, VS30CPQ140, VS30CPQ140-ND
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Diodes, Rectifiers - Arrays - 30CPQ140 - 855586-30CPQ140 - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Arrays - 30CPQ140
855586-30CPQ140
Diodes, Rectifiers - Arrays - 30CPQ140 855586-30CPQ140
Manufacturer: Vishay Win Source Part Number: 855586-30CPQ140 Features: Diode Array 140 V Package: Tube Part Status: Obsolete Family Name: 30CPQ140 Categories: Discrete Semiconductor Products ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 41 pct. Supply and Demand Status: Limited Quantity per package: 500 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.10.0080 Other Part Number: *30CPQ140, VS-30CPQ140, VS-30CPQ140-ND, VS30CPQ140, VS30CPQ140-ND

Manufacturer: Vishay
Win Source Part Number: 855586-30CPQ140
Features: Diode Array 140 V
Package: Tube
Part Status: Obsolete
Family Name: 30CPQ140
Categories: Discrete Semiconductor Products
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 41 pct.
Supply and Demand Status: Limited
Quantity per package: 500
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.10.0080
Other Part Number: *30CPQ140, VS-30CPQ140, VS-30CPQ140-ND, VS30CPQ140, VS30CPQ140-ND

Buy Now
Schottky 140V Diode and Rectifier - 286-30CPQ140 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Schottky 140V Diode and Rectifier
286-30CPQ140
Schottky 140V Diode and Rectifier 286-30CPQ140
DIODE ARRAY SCHOTTKY 140V TO247 Product overview: 30CPQ140 from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 140V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 140V, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-30CPQ140 can be used for catalog matching and distributor lookup.

DIODE ARRAY SCHOTTKY 140V TO247 Product overview: 30CPQ140 from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 140V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 140V, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-30CPQ140 can be used for catalog matching and distributor lookup.

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Diode Arrays Rectifiers
Product Number 855586-30CPQ140 286-30CPQ140
Product Name Diodes, Rectifiers - Arrays - 30CPQ140 Schottky 140V Diode and Rectifier
Diode Type Schottky; Diode Array 140 V
Unlock Full Specs
to access all available technical data