Diode Schottky 80V 30A 3-Pin(3+Tab) TO-247AC Product overview: 30CPQ080PBF from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 80V, 30A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 80V, 30A, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-30CPQ080PBF can be used for catalog matching and distributor lookup.
Manufacturer: Vishay
Win Source Part Number: 075675-30CPQ080PBF
Packaging: Tube/Rail
Mounting: Through Hole
Diode Type: Schottky
Voltage - DC Reverse (Vr) (Max): 80V
Voltage - Forward (Vf) (Max) @ If: 860mV @ 15A
Current - Reverse Leakage @ Vr: 550μA @ 80V
Operating Temperature - Junction: -55°C to 175°C
Diode Configuration: 1 Pair Common Cathode
Current - Average Rectified (Io) (per Diode): 15A
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: TO-247AC
Speed(Frequency): Fast Recovery = 200mA (Io)
Popularity: Medium
Fake Threat In the Open Market: 64 pct.
Supply and Demand Status: Limited
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | |
|---|---|---|
| Product Category | Rectifiers | Diode Arrays |
| Product Number | 286-30CPQ080PBF | 075675-30CPQ080PBF |
| Product Name | Schottky 80V 30A Diode and Rectifier | Diodes, Rectifiers - Arrays - 30CPQ080PBF |
| Package | Rail/Tube | TO-247; TO-247AC |
| RoHS Compliant | RoHS | |
| IO | 15 amps | |
| Tj | -55 C (-67 F) | -55 to 175 C (-67 to 347 F) |
| Diode Type | Schottky; Schottky |