Vishay Intertechnology, Inc. Schottky 15 A 60 V Diode and Rectifier 30CPQ060PBF

Description
Schottky diode 2x 15 A 60 V TO-247AC, 30CPQ060PBF, Vishay Product overview: 30CPQ060PBF from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 15 A, 60 V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 15 A, 60 V, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-30CPQ060PBF can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Schottky diode 2x 15 A 60 V TO-247AC, 30CPQ060PBF, Vishay Product overview: 30CPQ060PBF from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 15 A, 60 V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 15 A, 60 V, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-30CPQ060PBF can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Schottky 15 A 60 V Diode and Rectifier - 286-30CPQ060PBF - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Schottky 15 A 60 V Diode and Rectifier
286-30CPQ060PBF
Schottky 15 A 60 V Diode and Rectifier 286-30CPQ060PBF
Schottky diode 2x 15 A 60 V TO-247AC, 30CPQ060PBF, Vishay Product overview: 30CPQ060PBF from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 15 A, 60 V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 15 A, 60 V, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-30CPQ060PBF can be used for catalog matching and distributor lookup.

Schottky diode 2x 15 A 60 V TO-247AC, 30CPQ060PBF, Vishay Product overview: 30CPQ060PBF from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 15 A, 60 V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 15 A, 60 V, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-30CPQ060PBF can be used for catalog matching and distributor lookup.

Supplier's Site
Diodes, Rectifiers - Arrays - 30CPQ060PBF - 197617-30CPQ060PBF - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Arrays - 30CPQ060PBF
197617-30CPQ060PBF
Diodes, Rectifiers - Arrays - 30CPQ060PBF 197617-30CPQ060PBF
Manufacturer: Vishay Win Source Part Number: 197617-30CPQ060PBF Packaging: Tube/Rail Mounting: Through Hole Diode Type: Schottky Voltage - DC Reverse (Vr) (Max): 60V Voltage - Forward (Vf) (Max) @ If: 600mV @ 15A Current - Reverse Leakage @ Vr: 800μA @ 60V Operating Temperature - Junction: -55°C to 150°C Diode Configuration: 1 Pair Common Cathode Current - Average Rectified (Io) (per Diode): 15A Categories: Discrete Semiconductor Products Status: Active Case / Package: TO-247AC Speed(Frequency): Fast Recovery = 200mA (Io) Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 61 pct. Supply and Demand Status: Balance

Manufacturer: Vishay
Win Source Part Number: 197617-30CPQ060PBF
Packaging: Tube/Rail
Mounting: Through Hole
Diode Type: Schottky
Voltage - DC Reverse (Vr) (Max): 60V
Voltage - Forward (Vf) (Max) @ If: 600mV @ 15A
Current - Reverse Leakage @ Vr: 800μA @ 60V
Operating Temperature - Junction: -55°C to 150°C
Diode Configuration: 1 Pair Common Cathode
Current - Average Rectified (Io) (per Diode): 15A
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: TO-247AC
Speed(Frequency): Fast Recovery = 200mA (Io)
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 61 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Fort Worth, TX, USA
60V 30A SCHOTTKY COMMON CATHODE DIODE IN A TO-247AC PACKAGE
70078732
60V 30A SCHOTTKY COMMON CATHODE DIODE IN A TO-247AC PACKAGE 70078732
The 30CPQ...PbF center tap Schottky rectifier has been optimized for very low forward voltage drop, with moderate leakage. The proprietary barrier technology allows for reliable operation up to 150°C junction temperature. Typical applications are in switching power supplies, converters, freewheeling diodes, and reverse battery protection. Features: 150°C T Operation Center Tap TO-247 Package Very Low Forward Voltage Drop High Frequency Operation High Purity, High Temperature Epoxy Encapsulation for Enhanced Mechanical Strength and Moisture Resistance Guard Ring for Enhanced Ruggedness and Long Term Reliability Lead (Pb)-Free (PbF Suffix) Designed and Qualified for Industrial Level

The 30CPQ...PbF center tap Schottky rectifier has been optimized for very low forward voltage drop, with moderate leakage. The proprietary barrier technology allows for reliable operation up to 150°C junction temperature. Typical applications are in switching power supplies, converters, freewheeling diodes, and reverse battery protection.
Features:

  • 150°C T Operation
  • Center Tap TO-247 Package
  • Very Low Forward Voltage Drop
  • High Frequency Operation
  • High Purity, High Temperature Epoxy Encapsulation for Enhanced Mechanical Strength and Moisture Resistance
  • Guard Ring for Enhanced Ruggedness and Long Term Reliability
  • Lead (Pb)-Free (PbF Suffix)
  • Designed and Qualified for Industrial Level
Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Allied Electronics, Inc.
Product Category Rectifiers Diode Arrays Diode Arrays
Product Number 286-30CPQ060PBF 197617-30CPQ060PBF 70078732
Product Name Schottky 15 A 60 V Diode and Rectifier Diodes, Rectifiers - Arrays - 30CPQ060PBF 60V 30A SCHOTTKY COMMON CATHODE DIODE IN A TO-247AC PACKAGE
RoHS Compliant RoHS
IO 30 amps
Tj -55 C (-67 F) -55 to 150 C (-67 to 302 F) -55 to ? C (-67 to ? F)
Diode Type Schottky; Schottky Schottky
Life Cycle Stage Active
Unlock Full Specs
to access all available technical data