Vishay Intertechnology, Inc. Schottky 15 A 45 V Diode and Rectifier 30CPQ045PBF

Description
Schottky diode 2x 15 A 45 V TO-247AC, 30CPQ045PBF, Vishay Product overview: 30CPQ045PBF from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 15 A, 45 V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 15 A, 45 V, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-30CPQ045PBF can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Schottky diode 2x 15 A 45 V TO-247AC, 30CPQ045PBF, Vishay Product overview: 30CPQ045PBF from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 15 A, 45 V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 15 A, 45 V, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-30CPQ045PBF can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Schottky 15 A 45 V Diode and Rectifier - 286-30CPQ045PBF - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Schottky 15 A 45 V Diode and Rectifier
286-30CPQ045PBF
Schottky 15 A 45 V Diode and Rectifier 286-30CPQ045PBF
Schottky diode 2x 15 A 45 V TO-247AC, 30CPQ045PBF, Vishay Product overview: 30CPQ045PBF from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 15 A, 45 V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 15 A, 45 V, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-30CPQ045PBF can be used for catalog matching and distributor lookup.

Schottky diode 2x 15 A 45 V TO-247AC, 30CPQ045PBF, Vishay Product overview: 30CPQ045PBF from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 15 A, 45 V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 15 A, 45 V, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-30CPQ045PBF can be used for catalog matching and distributor lookup.

Supplier's Site
Diodes, Rectifiers - Arrays - 30CPQ045PBF - 9490-30CPQ045PBF - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Arrays - 30CPQ045PBF
9490-30CPQ045PBF
Diodes, Rectifiers - Arrays - 30CPQ045PBF 9490-30CPQ045PBF
Manufacturer: Vishay Win Source Part Number: 9490-30CPQ045PBF Packaging: Tube/Rail Mounting: Through Hole Diode Type: Schottky Voltage - DC Reverse (Vr) (Max): 45V Voltage - Forward (Vf) (Max) @ If: 540mV @ 15A Current - Reverse Leakage @ Vr: 1.75mA @ 45V Operating Temperature - Junction: -55°C to 150°C Diode Configuration: 1 Pair Common Cathode Current - Average Rectified (Io) (per Diode): 15A Categories: Discrete Semiconductor Products Status: Active Case / Package: TO-247AC Speed(Frequency): Fast Recovery = 200mA (Io) Popularity: Medium Fake Threat In the Open Market: 38 pct. Supply and Demand Status: Balance

Manufacturer: Vishay
Win Source Part Number: 9490-30CPQ045PBF
Packaging: Tube/Rail
Mounting: Through Hole
Diode Type: Schottky
Voltage - DC Reverse (Vr) (Max): 45V
Voltage - Forward (Vf) (Max) @ If: 540mV @ 15A
Current - Reverse Leakage @ Vr: 1.75mA @ 45V
Operating Temperature - Junction: -55°C to 150°C
Diode Configuration: 1 Pair Common Cathode
Current - Average Rectified (Io) (per Diode): 15A
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: TO-247AC
Speed(Frequency): Fast Recovery = 200mA (Io)
Popularity: Medium
Fake Threat In the Open Market: 38 pct.
Supply and Demand Status: Balance

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Rectifiers Diode Arrays
Product Number 286-30CPQ045PBF 9490-30CPQ045PBF
Product Name Schottky 15 A 45 V Diode and Rectifier Diodes, Rectifiers - Arrays - 30CPQ045PBF
Package Rail/Tube TO-247; TO-247AC
RoHS Compliant RoHS
IO 15 amps
Tj -55 C (-67 F) -55 to 150 C (-67 to 302 F)
Diode Type Schottky; Schottky
Unlock Full Specs
to access all available technical data

Similar Products

Diodes, Rectifiers - Arrays - HRU0103A-JTRF-E - 873870-HRU0103A-JTRF-E - Win Source Electronics
Specs
Diode Type Schottky; Diode Array
View Details
Rectifier Diodes, Type LLD - Model: YG982C3R - Fuji Electric Corp. of America
Fuji Electric Corp. of America
Specs
Diode Applications Rectifier
VF 1.3 volts
IR 0.0200 mA
View Details
Diodes, Rectifiers - Arrays - BAV99/8,215 - 1022241-BAV99/8,215 - Win Source Electronics
Specs
Diode Type Standard
Life Cycle Stage Active
VF 1.25 volts
View Details
2 suppliers