Manufacturer: Vishay
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1019486-30CPQ040PBF
Packaging: Bulk
Mounting: SMD (SMT)
Number of Pins: 3
Categories: OEM Parts(0-9)
Case / Package: TO-247-3
Popularity: Low
Fake Threat In the Open Market: 65 pct.
Supply and Demand Status: Shortage
Lead Free: Yes
Mount: Through Hole
RoHS: Compliant
Element Configuration: Common Cathode
Average Rectified Current: 15 A
Max Reverse Voltage (DC): 40 V
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 1019486-30CPQ040PBF |
| Product Name | OEM Parts - OEM Parts (0 - 9) - 30CPQ040PBF |