Vishay Intertechnology, Inc. 300V 30A Diode and Rectifier 30CPH03PBF

Description
Diode Switching 300V 30A Tube Product overview: 30CPH03PBF from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 300V, 30A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 300V, 30A, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-30CPH03PBF can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Diode Switching 300V 30A Tube Product overview: 30CPH03PBF from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 300V, 30A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 300V, 30A, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-30CPH03PBF can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
300V 30A Diode and Rectifier - 286-30CPH03PBF - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
300V 30A Diode and Rectifier
286-30CPH03PBF
300V 30A Diode and Rectifier 286-30CPH03PBF
Diode Switching 300V 30A Tube Product overview: 30CPH03PBF from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 300V, 30A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 300V, 30A, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-30CPH03PBF can be used for catalog matching and distributor lookup.

Diode Switching 300V 30A Tube Product overview: 30CPH03PBF from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 300V, 30A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 300V, 30A, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-30CPH03PBF can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Diodes, Rectifiers - Arrays - 30CPH03PBF - 075672-30CPH03PBF - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Arrays - 30CPH03PBF
075672-30CPH03PBF
Diodes, Rectifiers - Arrays - 30CPH03PBF 075672-30CPH03PBF
Manufacturer: Vishay Win Source Part Number: 075672-30CPH03PBF Packaging: Tube/Rail Mounting: Through Hole Diode Type: Standard Voltage - DC Reverse (Vr) (Max): 300V Voltage - Forward (Vf) (Max) @ If: 1.25V @ 15A Reverse Recovery Time (trr): 40ns Current - Reverse Leakage @ Vr: 40μA @ 300V Operating Temperature - Junction: -65°C to 175°C Diode Configuration: 1 Pair Common Cathode Current - Average Rectified (Io) (per Diode): 15A Categories: Discrete Semiconductor Products Status: Active Case / Package: TO-247AC Speed(Frequency): Fast Recovery = 200mA (Io) Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 69 pct. Supply and Demand Status: Balance

Manufacturer: Vishay
Win Source Part Number: 075672-30CPH03PBF
Packaging: Tube/Rail
Mounting: Through Hole
Diode Type: Standard
Voltage - DC Reverse (Vr) (Max): 300V
Voltage - Forward (Vf) (Max) @ If: 1.25V @ 15A
Reverse Recovery Time (trr): 40ns
Current - Reverse Leakage @ Vr: 40μA @ 300V
Operating Temperature - Junction: -65°C to 175°C
Diode Configuration: 1 Pair Common Cathode
Current - Average Rectified (Io) (per Diode): 15A
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: TO-247AC
Speed(Frequency): Fast Recovery = 200mA (Io)
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 69 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Bridge Rectifier - 16307501 - Radwell International
Willingboro, NJ, United States
Bridge Rectifier
16307501
Bridge Rectifier 16307501
REPETITIVE REVERSE VOLTAGE VRRM MAX:300V; FORWARD CURRENT IF(AV):30A; DIODE CONFIGURATION:DUAL COMMON CATHODE; FORWARD VOLTAGE VF MAX:1.25V; REVERSE RECOVERY TIME TRR MAX:40NS; FORWARD SURGE CURRENT IFSM MAX:140A; NO. OF PINS:3 PIN ROHS COMPLIANT: NO. FREE 2 YEAR RADWELL WARRANTY

REPETITIVE REVERSE VOLTAGE VRRM MAX:300V; FORWARD CURRENT IF(AV):30A; DIODE CONFIGURATION:DUAL COMMON CATHODE; FORWARD VOLTAGE VF MAX:1.25V; REVERSE RECOVERY TIME TRR MAX:40NS; FORWARD SURGE CURRENT IFSM MAX:140A; NO. OF PINS:3 PIN ROHS COMPLIANT: NO. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Radwell International
Product Category Rectifiers Diode Arrays Rectifiers
Product Number 286-30CPH03PBF 075672-30CPH03PBF 16307501
Product Name 300V 30A Diode and Rectifier Diodes, Rectifiers - Arrays - 30CPH03PBF Bridge Rectifier
Package Rail/Tube TO-247; TO-247AC
RoHS Compliant RoHS
IO 15 amps
Diode Type Standard
Life Cycle Stage Active
Unlock Full Specs
to access all available technical data