Vishay Intertechnology, Inc. 30A 600V Diode and Rectifier 30CPF06PBF

Description
Rectifier Diode, 1 Phase, 1 Element, 30A, 600V V(RRM), Silicon, TO-247AC, LEAD FREE, MODIFIED TO-247AC, 3 PIN Product overview: 30CPF06PBF from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30A, 600V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 30A, 600V, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-30CPF06PBF can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Rectifier Diode, 1 Phase, 1 Element, 30A, 600V V(RRM), Silicon, TO-247AC, LEAD FREE, MODIFIED TO-247AC, 3 PIN Product overview: 30CPF06PBF from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30A, 600V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 30A, 600V, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-30CPF06PBF can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
30A 600V Diode and Rectifier - 280-30CPF06PBF - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
30A 600V Diode and Rectifier
280-30CPF06PBF
30A 600V Diode and Rectifier 280-30CPF06PBF
Rectifier Diode, 1 Phase, 1 Element, 30A, 600V V(RRM), Silicon, TO-247AC, LEAD FREE, MODIFIED TO-247AC, 3 PIN Product overview: 30CPF06PBF from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30A, 600V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 30A, 600V, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-30CPF06PBF can be used for catalog matching and distributor lookup.

Rectifier Diode, 1 Phase, 1 Element, 30A, 600V V(RRM), Silicon, TO-247AC, LEAD FREE, MODIFIED TO-247AC, 3 PIN Product overview: 30CPF06PBF from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30A, 600V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 30A, 600V, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-30CPF06PBF can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Diodes, Rectifiers - Single - 30CPF06PBF - 197616-30CPF06PBF - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Single - 30CPF06PBF
197616-30CPF06PBF
Diodes, Rectifiers - Single - 30CPF06PBF 197616-30CPF06PBF
Manufacturer: Vishay Win Source Part Number: 197616-30CPF06PBF Packaging: Tube/Rail Mounting: Through Hole Diode Type: Standard Voltage - DC Reverse (Vr) (Max): 600V Current - Average Rectified (Io): 30A Voltage - Forward (Vf) (Max) @ If: 1.41V @ 30A Reverse Recovery Time (trr): 160ns Current - Reverse Leakage @ Vr: 100μA @ 600V Operating Temperature - Junction: -40°C to 150°C Family Name: 30CPF06 Categories: Discrete Semiconductor Products Status: Obsolete(EOL) Case / Package: TO-247AC Speed(Frequency): Fast Recovery = 200mA (Io) Alternative Parts (Cross-Reference): BYC30WT-600PQ; RFN30TS6SGC11; BYC30WT-600P; RFUH30TS6SGC11 ; Introduction Date: March 27, 2007 ECCN: EAR99 Estimated EOL Date: Obsolete / End of life Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 71 pct. Supply and Demand Status: Balance

Manufacturer: Vishay
Win Source Part Number: 197616-30CPF06PBF
Packaging: Tube/Rail
Mounting: Through Hole
Diode Type: Standard
Voltage - DC Reverse (Vr) (Max): 600V
Current - Average Rectified (Io): 30A
Voltage - Forward (Vf) (Max) @ If: 1.41V @ 30A
Reverse Recovery Time (trr): 160ns
Current - Reverse Leakage @ Vr: 100μA @ 600V
Operating Temperature - Junction: -40°C to 150°C
Family Name: 30CPF06
Categories: Discrete Semiconductor Products
Status: Obsolete(EOL)
Case / Package: TO-247AC
Speed(Frequency): Fast Recovery = 200mA (Io)
Alternative Parts (Cross-Reference): BYC30WT-600PQ; RFN30TS6SGC11; BYC30WT-600P; RFUH30TS6SGC11 ;
Introduction Date: March 27, 2007
ECCN: EAR99
Estimated EOL Date: Obsolete / End of life
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 71 pct.
Supply and Demand Status: Balance

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Rectifiers Diodes
Product Number 280-30CPF06PBF 197616-30CPF06PBF
Product Name 30A 600V Diode and Rectifier Diodes, Rectifiers - Single - 30CPF06PBF
Package Rail/Tube
RoHS Compliant RoHS
IO 30 amps
Diode Type Standard
VF 1.41 volts
Unlock Full Specs
to access all available technical data