Vishay Intertechnology, Inc. Schottky 4A 60V Diode and Rectifier 30BQ060TRPBF

Description
Rectifier Diode, Schottky, 1 Phase, 1 Element, 4A, 60V V(RRM), Silicon, DO-214AB, LEAD FREE, SMC, SIMILAR TO DO-214AB, 2 PIN Product overview: 30BQ060TRPBF from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 4A, 60V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 4A, 60V, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-30BQ060TRPBF can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Rectifier Diode, Schottky, 1 Phase, 1 Element, 4A, 60V V(RRM), Silicon, DO-214AB, LEAD FREE, SMC, SIMILAR TO DO-214AB, 2 PIN Product overview: 30BQ060TRPBF from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 4A, 60V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 4A, 60V, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-30BQ060TRPBF can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Schottky 4A 60V Diode and Rectifier - 280-30BQ060TRPBF - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Schottky 4A 60V Diode and Rectifier
280-30BQ060TRPBF
Schottky 4A 60V Diode and Rectifier 280-30BQ060TRPBF
Rectifier Diode, Schottky, 1 Phase, 1 Element, 4A, 60V V(RRM), Silicon, DO-214AB, LEAD FREE, SMC, SIMILAR TO DO-214AB, 2 PIN Product overview: 30BQ060TRPBF from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 4A, 60V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 4A, 60V, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-30BQ060TRPBF can be used for catalog matching and distributor lookup.

Rectifier Diode, Schottky, 1 Phase, 1 Element, 4A, 60V V(RRM), Silicon, DO-214AB, LEAD FREE, SMC, SIMILAR TO DO-214AB, 2 PIN Product overview: 30BQ060TRPBF from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 4A, 60V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 4A, 60V, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-30BQ060TRPBF can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Diodes, Rectifiers - Single - 30BQ060TRPBF - 075668-30BQ060TRPBF - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Single - 30BQ060TRPBF
075668-30BQ060TRPBF
Diodes, Rectifiers - Single - 30BQ060TRPBF 075668-30BQ060TRPBF
Manufacturer: Vishay Win Source Part Number: 075668-30BQ060TRPBF Packaging: Reel - TR Mounting: SMD (SMT) Diode Type: Schottky Voltage - DC Reverse (Vr) (Max): 60V Current - Average Rectified (Io): 3A Voltage - Forward (Vf) (Max) @ If: 580mV @ 3A Current - Reverse Leakage @ Vr: 500μA @ 60V Operating Temperature - Junction: -55°C to 150°C Categories: Discrete Semiconductor Products Status: Obsolete(EOL) Case / Package: SMC Speed(Frequency): Fast Recovery = 200mA (Io) Popularity: Medium Fake Threat In the Open Market: 65 pct. Supply and Demand Status: Balance

Manufacturer: Vishay
Win Source Part Number: 075668-30BQ060TRPBF
Packaging: Reel - TR
Mounting: SMD (SMT)
Diode Type: Schottky
Voltage - DC Reverse (Vr) (Max): 60V
Current - Average Rectified (Io): 3A
Voltage - Forward (Vf) (Max) @ If: 580mV @ 3A
Current - Reverse Leakage @ Vr: 500μA @ 60V
Operating Temperature - Junction: -55°C to 150°C
Categories: Discrete Semiconductor Products
Status: Obsolete(EOL)
Case / Package: SMC
Speed(Frequency): Fast Recovery = 200mA (Io)
Popularity: Medium
Fake Threat In the Open Market: 65 pct.
Supply and Demand Status: Balance

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Rectifiers Schottky Diodes
Product Number 280-30BQ060TRPBF 075668-30BQ060TRPBF
Product Name Schottky 4A 60V Diode and Rectifier Diodes, Rectifiers - Single - 30BQ060TRPBF
Package Tape and Reel SMC
RoHS Compliant RoHS
IO 3 amps
Unlock Full Specs
to access all available technical data

Similar Products

Rectifier Diode - 1N5420 - Micross Components, Inc.
Micross Components, Inc.
Specs
IFSM 80 amps
IF 4500 mA
trr 400 ns
View Details
B48-2 and B48-2T Series B485B-2T Diode Module -  - Sensata Technologies
Specs
VRRM 400 volts
IFSM 600 amps
IF 35000 to 50000 mA
View Details
30 V, 2 A low VF Schottky barrier rectifier - MBR230LSFT1GX - Nexperia B.V.
Specs
Rectifier Configuration / Technology Schottky
Package SOD-123; SOD123FL SOD123FL
RoHS Compliant RoHS
View Details
2 suppliers