Vishay Intertechnology, Inc. DIODE; 300A IF; 1.40 V (MAX.); 100V; 0.18K/W; 40MA IR; DO-205AB (DO-9); -65C 300U10A

Description
Features: Alloy Diode Popular Series for Rough Service Stud Cathode and Stud Anode Version RoHS Compliant Designed and Qualified for Industrial Level Applications: Welders Power Supplies Motor Controls Battery Chargers General Industrial Current Rectification
Description
Features: Alloy Diode Popular Series for Rough Service Stud Cathode and Stud Anode Version RoHS Compliant Designed and Qualified for Industrial Level Applications: Welders Power Supplies Motor Controls Battery Chargers General Industrial Current Rectification

Suppliers

Company
Product
Description
Supplier Links
Fort Worth, TX, USA
DIODE; 300A IF; 1.40 V (MAX.); 100V; 0.18K/W; 40MA IR; DO-205AB (DO-9); -65C
70078721
DIODE; 300A IF; 1.40 V (MAX.); 100V; 0.18K/W; 40MA IR; DO-205AB (DO-9); -65C 70078721
Features: Alloy Diode Popular Series for Rough Service Stud Cathode and Stud Anode Version RoHS Compliant Designed and Qualified for Industrial Level Applications: Welders Power Supplies Motor Controls Battery Chargers General Industrial Current Rectification

Features:

  • Alloy Diode
  • Popular Series for Rough Service
  • Stud Cathode and Stud Anode Version
  • RoHS Compliant
  • Designed and Qualified for Industrial Level
    Applications:
  • Welders
  • Power Supplies
  • Motor Controls
  • Battery Chargers
  • General Industrial Current Rectification
Supplier's Site

Technical Specifications

  Allied Electronics, Inc.
Product Category Diode Arrays
Product Number 70078721
Product Name DIODE; 300A IF; 1.40 V (MAX.); 100V; 0.18K/W; 40MA IR; DO-205AB (DO-9); -65C
Arrangement Common Catode
Diode Type General Purpose
Diode Applications Rectifier
VF 1.4 volts
IF 300000 mA
Unlock Full Specs
to access all available technical data