Vishay Precision Group Connector Systems Vishay 300S-7.

Description
Connector Systems:Wire-to-Boar d; Pitch Spacing:6.33mm; No. of Rows:2Rows; No. of Contacts:7Contacts; Connector Mounting:Through Hole Mount; Product Range:300S Series; Contact Material:Phosphor Bronze; Gender:Socket RoHS Compliant: No
Datasheet
Description
Connector Systems:Wire-to-Boar d; Pitch Spacing:6.33mm; No. of Rows:2Rows; No. of Contacts:7Contacts; Connector Mounting:Through Hole Mount; Product Range:300S Series; Contact Material:Phosphor Bronze; Gender:Socket RoHS Compliant: No
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connector Systems Vishay - 61AC3630 - Newark, An Avnet Company
Chicago, IL, United States
Connector Systems Vishay
61AC3630
Connector Systems Vishay 61AC3630
Connector Systems:Wire-to-Boar d; Pitch Spacing:6.33mm; No. of Rows:2Rows; No. of Contacts:7Contacts; Connector Mounting:Through Hole Mount; Product Range:300S Series; Contact Material:Phosphor Bronze; Gender:Socket RoHS Compliant: No

Connector Systems:Wire-to-Board; Pitch Spacing:6.33mm; No. of Rows:2Rows; No. of Contacts:7Contacts; Connector Mounting:Through Hole Mount; Product Range:300S Series; Contact Material:Phosphor Bronze; Gender:Socket RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 61AC3630
Product Name Connector Systems Vishay
Connector Type Wire to Board Connector
Unlock Full Specs
to access all available technical data

Similar Products

Connector - 6 Pin Right Angle Pogo Pin -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Geometry Right Angle
View Details
MS Circular Connector, 2 Pins, 12000 Volts, 7.5 Amps Per Pin, Accepts 0.040″ Dia. Pins. - A4213-1-CN - MPF Products, INC.
Specs
Connector Type Circular / Cylindrical Connectors
Voltage Rating 12000 volts
Current Rating 7.5 amps
View Details
Iec Outlet J, 16A, 250Vac, Idc, Panel; Iec Connector Type Schurter - 74AC6063 - Newark, An Avnet Company
Specs
Termination IDC / IDT
Mounting Snap-In, Flange Mount
Voltage Rating 250 volts
View Details
High Frequency Mini-Lock Connectors - SMPM Series - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Connector Type Board Mount Connector; Circular / Cylindrical Connectors; Military Connector
Mounting Male Straight PCB Mount
View Details