Vishay Intertechnology, Inc. 2A 800V Diode and Rectifier 2W08G-E4

Description
DIODE BRIDGE 2A 800V 1PH WOG Product overview: 2W08G-E4 from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2A, 800V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 2A, 800V, Diode and Rectifier, Bridge Rectifiers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 299-2W08G-E4 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
DIODE BRIDGE 2A 800V 1PH WOG Product overview: 2W08G-E4 from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2A, 800V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 2A, 800V, Diode and Rectifier, Bridge Rectifiers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 299-2W08G-E4 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
2A 800V Diode and Rectifier - 299-2W08G-E4 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
2A 800V Diode and Rectifier
299-2W08G-E4
2A 800V Diode and Rectifier 299-2W08G-E4
DIODE BRIDGE 2A 800V 1PH WOG Product overview: 2W08G-E4 from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2A, 800V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 2A, 800V, Diode and Rectifier, Bridge Rectifiers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 299-2W08G-E4 can be used for catalog matching and distributor lookup.

DIODE BRIDGE 2A 800V 1PH WOG Product overview: 2W08G-E4 from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2A, 800V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 2A, 800V, Diode and Rectifier, Bridge Rectifiers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 299-2W08G-E4 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Bridge Rectifiers - 2W08G-E4 - 197609-2W08G-E4 - Win Source Electronics
Laguna Hills, CA, United States
Bridge Rectifiers - 2W08G-E4
197609-2W08G-E4
Bridge Rectifiers - 2W08G-E4 197609-2W08G-E4
Manufacturer: Vishay Win Source Part Number: 197609-2W08G-E4 Packaging: Bulk Mounting: Through Hole Technology: Standard Diode Type: Single Phase Current - Average Rectified (Io): 2A Voltage - Forward (Vf) (Max) @ If: 1.1V @ 2A Current - Reverse Leakage @ Vr: 5μA @ 800V Voltage - Peak Reverse (Max): 800V Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: WOG Popularity: Medium Fake Threat In the Open Market: 55 pct. Supply and Demand Status: Balance

Manufacturer: Vishay
Win Source Part Number: 197609-2W08G-E4
Packaging: Bulk
Mounting: Through Hole
Technology: Standard
Diode Type: Single Phase
Current - Average Rectified (Io): 2A
Voltage - Forward (Vf) (Max) @ If: 1.1V @ 2A
Current - Reverse Leakage @ Vr: 5μA @ 800V
Voltage - Peak Reverse (Max): 800V
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: WOG
Popularity: Medium
Fake Threat In the Open Market: 55 pct.
Supply and Demand Status: Balance

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Rectifiers Diodes
Product Number 299-2W08G-E4 197609-2W08G-E4
Product Name 2A 800V Diode and Rectifier Bridge Rectifiers - 2W08G-E4
Package Bulk
Unlock Full Specs
to access all available technical data