Vishay Intertechnology, Inc. 100V Bipolar Transistor 2N7004

Description
NMOS TO250 100V .6R Product overview: 2N7004 from Vishay is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100V. Search-friendly keywords include transistor, BJT, switching, amplification, 100V, Bipolar Transistor, JFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 288-2N7004 can be used for catalog matching and distributor lookup.
Request a Quote
Description
NMOS TO250 100V .6R Product overview: 2N7004 from Vishay is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100V. Search-friendly keywords include transistor, BJT, switching, amplification, 100V, Bipolar Transistor, JFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 288-2N7004 can be used for catalog matching and distributor lookup.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
100V Bipolar Transistor
288-2N7004
100V Bipolar Transistor 288-2N7004
NMOS TO250 100V .6R Product overview: 2N7004 from Vishay is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100V. Search-friendly keywords include transistor, BJT, switching, amplification, 100V, Bipolar Transistor, JFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 288-2N7004 can be used for catalog matching and distributor lookup.

NMOS TO250 100V .6R Product overview: 2N7004 from Vishay is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100V. Search-friendly keywords include transistor, BJT, switching, amplification, 100V, Bipolar Transistor, JFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 288-2N7004 can be used for catalog matching and distributor lookup.

Supplier's Site
JFETs (Junction Field Effect) - 2N7004 - 1036450-2N7004 - Win Source Electronics
Laguna Hills, CA, United States
JFETs (Junction Field Effect) - 2N7004
1036450-2N7004
JFETs (Junction Field Effect) - 2N7004 1036450-2N7004
Manufacturer: Vishay Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1036450-2N7004 Resistance: 5 Ω Categories: JFETs(Junction Field Effect) Popularity: Low Fake Threat In the Open Market: 33 pct. Supply and Demand Status: Shortage RoHS: Compliant

Manufacturer: Vishay
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1036450-2N7004
Resistance: 5 Ω
Categories: JFETs(Junction Field Effect)
Popularity: Low
Fake Threat In the Open Market: 33 pct.
Supply and Demand Status: Shortage
RoHS: Compliant

Buy Now

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Bipolar RF Transistors Transistors
Product Number 288-2N7004 1036450-2N7004
Product Name 100V Bipolar Transistor JFETs (Junction Field Effect) - 2N7004
Package Type SOT3
Unlock Full Specs
to access all available technical data