Vishay Precision Group TRANSISTORS - Transistors - FETs, MOSFETs - RF - 2N7002K-T1-E3 2N7002K-T1-E3

Description
Manufacturer: Vishay Win Source Part Number: 005723-2N7002K-T1-E3 Packaging: Reel - TR Mounting: SMD (SMT) Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 350mW (Ta) Family Name: 2N7002K Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: SOT-23-3 (TO-236) Dimension: TO-236-3, SC-59, SOT-23-3 Drain-Source Breakdown Voltage: 60V Continuous Drain Current at 25°C: 300mA (Ta) Gate-Source Threshold Voltage: 2.5V @ 250μA Max Gate Charge: 0.6nC @ 4.5V Max Input Capacitance: 30pF @ 25V Maximum Gate-Source Voltage: ±20V Maximum Rds On at Id,Vgs: 2 Ohm @ 500mA, 10V Alternative Parts (Cross-Reference): 2N7002K; DMN601K; DMN601K-7-F; DMN601K7; Introduction Date: August 09, 2001 ECCN: EAR99 Country of Origin: China, Republic of Korea Estimated EOL Date: 2027 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 51 pct. Supply and Demand Status: Sufficient Application Field: Used in Power Management, Industrial
Request a Quote
Description
Manufacturer: Vishay Win Source Part Number: 005723-2N7002K-T1-E3 Packaging: Reel - TR Mounting: SMD (SMT) Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 350mW (Ta) Family Name: 2N7002K Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: SOT-23-3 (TO-236) Dimension: TO-236-3, SC-59, SOT-23-3 Drain-Source Breakdown Voltage: 60V Continuous Drain Current at 25°C: 300mA (Ta) Gate-Source Threshold Voltage: 2.5V @ 250μA Max Gate Charge: 0.6nC @ 4.5V Max Input Capacitance: 30pF @ 25V Maximum Gate-Source Voltage: ±20V Maximum Rds On at Id,Vgs: 2 Ohm @ 500mA, 10V Alternative Parts (Cross-Reference): 2N7002K; DMN601K; DMN601K-7-F; DMN601K7; Introduction Date: August 09, 2001 ECCN: EAR99 Country of Origin: China, Republic of Korea Estimated EOL Date: 2027 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 51 pct. Supply and Demand Status: Sufficient Application Field: Used in Power Management, Industrial
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The 2N7002K-T1-E3 is an N-Channel MOSFET designed for various applications, including power management and industrial uses. It features a maximum drain-source voltage of 60V and a continuous drain current rating of 300mA at 25°C. The device has a low on-resistance of 2Ω at a gate-source voltage of 10V, making it suitable for efficient switching applications. The gate threshold voltage is specified at 2.5V, allowing for low-voltage operation. This MOSFET is packaged in a SOT-23 form factor, which is suitable for surface mount technology. It has a maximum power dissipation of 350mW at 25°C and operates within a temperature range of -55°C to 150°C. The total gate charge is low at 0.4nC, contributing to fast switching speeds, with turn-on and turn-off times of 25ns and 35ns, respectively. The device also offers 2000V ESD protection, enhancing its reliability in various applications. Overall, the 2N7002K-T1-E3 is a versatile and reliable choice for engineers looking for a compact MOSFET with good performance characteristics.

Datasheet Summary
Powered by GS/AI

The 2N7002K-T1-E3 is an N-Channel MOSFET designed for various applications, including power management and industrial uses. It features a maximum drain-source voltage of 60V and a continuous drain current rating of 300mA at 25°C. The device has a low on-resistance of 2Ω at a gate-source voltage of 10V, making it suitable for efficient switching applications. The gate threshold voltage is specified at 2.5V, allowing for low-voltage operation. This MOSFET is packaged in a SOT-23 form factor, which is suitable for surface mount technology. It has a maximum power dissipation of 350mW at 25°C and operates within a temperature range of -55°C to 150°C. The total gate charge is low at 0.4nC, contributing to fast switching speeds, with turn-on and turn-off times of 25ns and 35ns, respectively. The device also offers 2000V ESD protection, enhancing its reliability in various applications. Overall, the 2N7002K-T1-E3 is a versatile and reliable choice for engineers looking for a compact MOSFET with good performance characteristics.

Suppliers

Company
Product
Description
Supplier Links
TRANSISTORS - Transistors - FETs, MOSFETs - RF - 2N7002K-T1-E3 - 005723-2N7002K-T1-E3 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - 2N7002K-T1-E3
005723-2N7002K-T1-E3
TRANSISTORS - Transistors - FETs, MOSFETs - RF - 2N7002K-T1-E3 005723-2N7002K-T1-E3
Manufacturer: Vishay Win Source Part Number: 005723-2N7002K-T1-E3 Packaging: Reel - TR Mounting: SMD (SMT) Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 350mW (Ta) Family Name: 2N7002K Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: SOT-23-3 (TO-236) Dimension: TO-236-3, SC-59, SOT-23-3 Drain-Source Breakdown Voltage: 60V Continuous Drain Current at 25°C: 300mA (Ta) Gate-Source Threshold Voltage: 2.5V @ 250μA Max Gate Charge: 0.6nC @ 4.5V Max Input Capacitance: 30pF @ 25V Maximum Gate-Source Voltage: ±20V Maximum Rds On at Id,Vgs: 2 Ohm @ 500mA, 10V Alternative Parts (Cross-Reference): 2N7002K; DMN601K; DMN601K-7-F; DMN601K7; Introduction Date: August 09, 2001 ECCN: EAR99 Country of Origin: China, Republic of Korea Estimated EOL Date: 2027 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 51 pct. Supply and Demand Status: Sufficient Application Field: Used in Power Management, Industrial

Manufacturer: Vishay
Win Source Part Number: 005723-2N7002K-T1-E3
Packaging: Reel - TR
Mounting: SMD (SMT)
Technology: MOSFET
Polarity: N-Channel
Power Dissipation (Max): 350mW (Ta)
Family Name: 2N7002K
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: SOT-23-3 (TO-236)
Dimension: TO-236-3, SC-59, SOT-23-3
Drain-Source Breakdown Voltage: 60V
Continuous Drain Current at 25°C: 300mA (Ta)
Gate-Source Threshold Voltage: 2.5V @ 250μA
Max Gate Charge: 0.6nC @ 4.5V
Max Input Capacitance: 30pF @ 25V
Maximum Gate-Source Voltage: ±20V
Maximum Rds On at Id,Vgs: 2 Ohm @ 500mA, 10V
Alternative Parts (Cross-Reference): 2N7002K; DMN601K; DMN601K-7-F; DMN601K7;
Introduction Date: August 09, 2001
ECCN: EAR99
Country of Origin: China, Republic of Korea
Estimated EOL Date: 2027
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 51 pct.
Supply and Demand Status: Sufficient
Application Field: Used in Power Management, Industrial

Buy Now Datasheet
Single FETs, MOSFETs - 742-2N7002K-T1-E3CT-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
742-2N7002K-T1-E3CT-ND
Single FETs, MOSFETs 742-2N7002K-T1-E3CT-ND
N-Channel 60V 300mA (Ta) 350mW (Ta) Surface Mount SOT-23-3 (TO-236)

N-Channel 60V 300mA (Ta) 350mW (Ta) Surface Mount SOT-23-3 (TO-236)

Buy Now Datasheet
Single FETs, MOSFETs - 742-2N7002K-T1-E3TR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
742-2N7002K-T1-E3TR-ND
Single FETs, MOSFETs 742-2N7002K-T1-E3TR-ND
N-Channel 60V 300mA (Ta) 350mW (Ta) Surface Mount SOT-23-3 (TO-236)

N-Channel 60V 300mA (Ta) 350mW (Ta) Surface Mount SOT-23-3 (TO-236)

Buy Now Datasheet
Single FETs, MOSFETs - 742-2N7002K-T1-E3DKR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
742-2N7002K-T1-E3DKR-ND
Single FETs, MOSFETs 742-2N7002K-T1-E3DKR-ND
N-Channel 60V 300mA (Ta) 350mW (Ta) Surface Mount SOT-23-3 (TO-236)

N-Channel 60V 300mA (Ta) 350mW (Ta) Surface Mount SOT-23-3 (TO-236)

Buy Now Datasheet
Singapore, Singapore
N-Channel 60V 300mA SOT-23 MOSFET Transistor
278-2N7002K-T1-E3
N-Channel 60V 300mA SOT-23 MOSFET Transistor 278-2N7002K-T1-E3
N-Channel MOSFET, 60V, 300mA, 2R Rds(on), SOT-23 Product overview: 2N7002K-T1-E3 from Vishay is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 60V, 300mA, SOT-23. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 60V, 300mA, SOT-23, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-2N7002K-T1-E3 can be used for catalog matching and distributor lookup.

N-Channel MOSFET, 60V, 300mA, 2R Rds(on), SOT-23 Product overview: 2N7002K-T1-E3 from Vishay is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 60V, 300mA, SOT-23. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 60V, 300mA, SOT-23, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-2N7002K-T1-E3 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Single FETs, MOSFETs - 2N7002K-T1-E3 - ODG (Origin Data Global)
Shenzhen, China
Single FETs, MOSFETs
2N7002K-T1-E3
Single FETs, MOSFETs 2N7002K-T1-E3
MOSFET N-CH 60V 300MA SOT23-3

MOSFET N-CH 60V 300MA SOT23-3

Supplier's Site Datasheet
Futian, Shenzhen, China
Triode/MOS Tube/Transistor >> MOSFETs
2N7002K-T1-E3
Triode/MOS Tube/Transistor >> MOSFETs 2N7002K-T1-E3
60V 300mA 350mW 2Ω@500mA,10V 2.5V@250uA null SOT-23-3 MOSFETs ROHS

60V 300mA 350mW 2Ω@500mA,10V 2.5V@250uA null SOT-23-3 MOSFETs ROHS

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - 2N7002K-T1-E3 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
2N7002K-T1-E3
Discrete Semiconductor Products - Transistors - FETs, MOSFETs 2N7002K-T1-E3
MOSFET N-CH 60V 300MA SOT23-3

MOSFET N-CH 60V 300MA SOT23-3

Supplier's Site
N Channel Mosfet, 60V, 0.5A, Sot-23; Channel Type Vishay - 06J8894 - Newark, An Avnet Company
Chicago, IL, United States
N Channel Mosfet, 60V, 0.5A, Sot-23; Channel Type Vishay
06J8894
N Channel Mosfet, 60V, 0.5A, Sot-23; Channel Type Vishay 06J8894
N CHANNEL MOSFET, 60V, 0.5A, SOT-23; Channel Type:N Channel; Drain Source Voltage Vds:60V; Continuous Drain Current Id:500mA; Transistor Mounting:Surface Mount; Rds(on) Test Voltage:10V; Gate Source Threshold Voltage Max:2V RoHS Compliant: Yes

N CHANNEL MOSFET, 60V, 0.5A, SOT-23; Channel Type:N Channel; Drain Source Voltage Vds:60V; Continuous Drain Current Id:500mA; Transistor Mounting:Surface Mount; Rds(on) Test Voltage:10V; Gate Source Threshold Voltage Max:2V RoHS Compliant: Yes

Supplier's Site Datasheet
Mosfet, N Channel, 60V, 2Ohm, 300Ma, To-236, Full Reel; Channel Type Vishay - 73W9426 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet, N Channel, 60V, 2Ohm, 300Ma, To-236, Full Reel; Channel Type Vishay
73W9426
Mosfet, N Channel, 60V, 2Ohm, 300Ma, To-236, Full Reel; Channel Type Vishay 73W9426
MOSFET, N CHANNEL, 60V, 2OHM, 300mA, TO-236, FULL REEL; Channel Type:N Channel; Drain Source Voltage Vds:60V; Continuous Drain Current Id:300mA; Transistor Mounting:Surface Mount; Rds(on) Test Voltage:10V; Power Dissipation:350mW RoHS Compliant: Yes

MOSFET, N CHANNEL, 60V, 2OHM, 300mA, TO-236, FULL REEL; Channel Type:N Channel; Drain Source Voltage Vds:60V; Continuous Drain Current Id:300mA; Transistor Mounting:Surface Mount; Rds(on) Test Voltage:10V; Power Dissipation:350mW RoHS Compliant: Yes

Supplier's Site
Sheung Wan, Hong Kong
MOSFET 60V Vds 20V Vgs SOT-23

MOSFET 60V Vds 20V Vgs SOT-23

Buy Now Datasheet

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. ODG (Origin Data Global) LCSC Electronics Technology (HK) Limited Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Metal-Oxide Semiconductor FET (MOSFET) Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET)
Product Number 005723-2N7002K-T1-E3 742-2N7002K-T1-E3CT-ND 278-2N7002K-T1-E3 2N7002K-T1-E3 2N7002K-T1-E3 2N7002K-T1-E3 06J8894 73W9426 2N7002K-T1-E3
Product Name TRANSISTORS - Transistors - FETs, MOSFETs - RF - 2N7002K-T1-E3 Single FETs, MOSFETs N-Channel 60V 300mA SOT-23 MOSFET Transistor Single FETs, MOSFETs Triode/MOS Tube/Transistor >> MOSFETs Discrete Semiconductor Products - Transistors - FETs, MOSFETs N Channel Mosfet, 60V, 0.5A, Sot-23; Channel Type Vishay Mosfet, N Channel, 60V, 2Ohm, 300Ma, To-236, Full Reel; Channel Type Vishay MOSFET
Polarity N-Channel; N-Channel N-Channel N-Channel N-Channel; N-Channel N-Channel N-Channel
V(BR)DSS 60 volts 60 volts 60 volts
PD 350 milliwatts 200 milliwatts 350 milliwatts 350 milliwatts 350 milliwatts
TJ -55 to 150 C (-67 to 302 F) -55 C (-67 F) -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F)
Package Type SOT3; SOT23; SOT-23-3 (TO-236) SOT23; TO-236-3, SC-59, SOT-23-3 SOT23; TO-236-3, SC-59, SOT-23-3 SOT23 0.6 nC @ 4.5 V TO-3; SOT23 TO-3
Unlock Full Specs
to access all available technical data

Similar Products

GaAs Fet Switches - KS204 - Micross Components, Inc.
Micross Components, Inc.
Specs
Operating Frequency 20 to 8000 MHz
View Details
TRANSISTORS - Transistors (BJT) - Single - 2SB860-E - 855129-2SB860-E - Win Source Electronics
Specs
Transistor Type Bipolar RF
Package Type SOT3
View Details