Vishay Intertechnology, Inc. TRANSISTORS - Transistors - FETs, MOSFETs - RF - 2N7002E-T1-GE3 2N7002E-T1-GE3

Description
Manufacturer: Vishay Win Source Part Number: 075349-2N7002E-T1-GE 3 Packaging: Reel - TR Mounting: SMD (SMT) Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 350mW (Ta) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 10V Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: TO-236 Dimension: TO-236-3, SC-59, SOT-23-3 Drain-Source Breakdown Voltage: 60V Continuous Drain Current at 25°C: 240mA (Ta) Gate-Source Threshold Voltage: 2.5V @ 250μA Max Gate Charge: 0.6nC @ 4.5V Max Input Capacitance: 21pF @ 5V Maximum Gate-Source Voltage: ±20V Maximum Rds On at Id,Vgs: 3 Ohm @ 250mA, 10V Popularity: Medium Fake Threat In the Open Market: 65 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Vishay Win Source Part Number: 075349-2N7002E-T1-GE 3 Packaging: Reel - TR Mounting: SMD (SMT) Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 350mW (Ta) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 10V Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: TO-236 Dimension: TO-236-3, SC-59, SOT-23-3 Drain-Source Breakdown Voltage: 60V Continuous Drain Current at 25°C: 240mA (Ta) Gate-Source Threshold Voltage: 2.5V @ 250μA Max Gate Charge: 0.6nC @ 4.5V Max Input Capacitance: 21pF @ 5V Maximum Gate-Source Voltage: ±20V Maximum Rds On at Id,Vgs: 3 Ohm @ 250mA, 10V Popularity: Medium Fake Threat In the Open Market: 65 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TRANSISTORS - Transistors - FETs, MOSFETs - RF - 2N7002E-T1-GE3 - 075349-2N7002E-T1-GE3 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - 2N7002E-T1-GE3
075349-2N7002E-T1-GE3
TRANSISTORS - Transistors - FETs, MOSFETs - RF - 2N7002E-T1-GE3 075349-2N7002E-T1-GE3
Manufacturer: Vishay Win Source Part Number: 075349-2N7002E-T1-GE 3 Packaging: Reel - TR Mounting: SMD (SMT) Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 350mW (Ta) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 10V Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: TO-236 Dimension: TO-236-3, SC-59, SOT-23-3 Drain-Source Breakdown Voltage: 60V Continuous Drain Current at 25°C: 240mA (Ta) Gate-Source Threshold Voltage: 2.5V @ 250μA Max Gate Charge: 0.6nC @ 4.5V Max Input Capacitance: 21pF @ 5V Maximum Gate-Source Voltage: ±20V Maximum Rds On at Id,Vgs: 3 Ohm @ 250mA, 10V Popularity: Medium Fake Threat In the Open Market: 65 pct. Supply and Demand Status: Balance

Manufacturer: Vishay
Win Source Part Number: 075349-2N7002E-T1-GE3
Packaging: Reel - TR
Mounting: SMD (SMT)
Technology: MOSFET
Polarity: N-Channel
Power Dissipation (Max): 350mW (Ta)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 10V
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: TO-236
Dimension: TO-236-3, SC-59, SOT-23-3
Drain-Source Breakdown Voltage: 60V
Continuous Drain Current at 25°C: 240mA (Ta)
Gate-Source Threshold Voltage: 2.5V @ 250μA
Max Gate Charge: 0.6nC @ 4.5V
Max Input Capacitance: 21pF @ 5V
Maximum Gate-Source Voltage: ±20V
Maximum Rds On at Id,Vgs: 3 Ohm @ 250mA, 10V
Popularity: Medium
Fake Threat In the Open Market: 65 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Single FETs, MOSFETs - 2N7002E-T1-GE3TR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
2N7002E-T1-GE3TR-ND
Single FETs, MOSFETs 2N7002E-T1-GE3TR-ND
N-Channel 60V 240mA (Ta) 350mW (Ta) Surface Mount TO-236

N-Channel 60V 240mA (Ta) 350mW (Ta) Surface Mount TO-236

Buy Now Datasheet
Single FETs, MOSFETs - 2N7002E-T1-GE3CT-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
2N7002E-T1-GE3CT-ND
Single FETs, MOSFETs 2N7002E-T1-GE3CT-ND
N-Channel 60V 240mA (Ta) 350mW (Ta) Surface Mount TO-236

N-Channel 60V 240mA (Ta) 350mW (Ta) Surface Mount TO-236

Buy Now Datasheet
Single FETs, MOSFETs - 2N7002E-T1-GE3DKR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
2N7002E-T1-GE3DKR-ND
Single FETs, MOSFETs 2N7002E-T1-GE3DKR-ND
N-Channel 60V 240mA (Ta) 350mW (Ta) Surface Mount TO-236

N-Channel 60V 240mA (Ta) 350mW (Ta) Surface Mount TO-236

Buy Now Datasheet
Singapore, Singapore
N-Channel 240 mA 60 V MOSFET Transistor
278-2N7002E-T1-GE3
N-Channel 240 mA 60 V MOSFET Transistor 278-2N7002E-T1-GE3
TRANSISTOR 240 mA, 60 V, N-CHANNEL, Si, SMALL SIGNAL, MOSFET, TO-236AB, HALOGEN FREE AND ROHS COMPLIANT, TO-236, 3 PIN, FET General Purpose Small Signal Product overview: 2N7002E-T1-GE3 from Vishay is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 240 mA, 60 V. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 240 mA, 60 V, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-2N7002E-T1-GE3 can be used for catalog matching and distributor lookup.

TRANSISTOR 240 mA, 60 V, N-CHANNEL, Si, SMALL SIGNAL, MOSFET, TO-236AB, HALOGEN FREE AND ROHS COMPLIANT, TO-236, 3 PIN, FET General Purpose Small Signal Product overview: 2N7002E-T1-GE3 from Vishay is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 240 mA, 60 V. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 240 mA, 60 V, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-2N7002E-T1-GE3 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Single FETs, MOSFETs - 2N7002E-T1-GE3 - ODG (Origin Data Global)
Shenzhen, China
Single FETs, MOSFETs
2N7002E-T1-GE3
Single FETs, MOSFETs 2N7002E-T1-GE3
MOSFET N-CH 60V 240MA TO236

MOSFET N-CH 60V 240MA TO236

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - 2N7002E-T1-GE3 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
2N7002E-T1-GE3
Discrete Semiconductor Products - Transistors - FETs, MOSFETs 2N7002E-T1-GE3
MOSFET N-CH 60V 240MA TO236

MOSFET N-CH 60V 240MA TO236

Supplier's Site
SOT-23-3 MOSFETs ROHS - 17930-2N7002E-T1-GE3 - Utmel Electronic Limited
Hong Kong, China
SOT-23-3 MOSFETs ROHS
17930-2N7002E-T1-GE3
SOT-23-3 MOSFETs ROHS 17930-2N7002E-T1-GE3
SOT-23-3 MOSFETs ROHS

SOT-23-3 MOSFETs ROHS

Supplier's Site
Sheung Wan, Hong Kong
MOSFET 60V 240mA 0.35W 3.0ohm @ 10V

MOSFET 60V 240mA 0.35W 3.0ohm @ 10V

Buy Now Datasheet

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited Utmel Electronic Limited VAST STOCK CO., LIMITED
Product Category Metal-Oxide Semiconductor FET (MOSFET) Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET)
Product Number 075349-2N7002E-T1-GE3 2N7002E-T1-GE3TR-ND 278-2N7002E-T1-GE3 2N7002E-T1-GE3 2N7002E-T1-GE3 17930-2N7002E-T1-GE3 2N7002E-T1-GE3
Product Name TRANSISTORS - Transistors - FETs, MOSFETs - RF - 2N7002E-T1-GE3 Single FETs, MOSFETs N-Channel 240 mA 60 V MOSFET Transistor Single FETs, MOSFETs Discrete Semiconductor Products - Transistors - FETs, MOSFETs SOT-23-3 MOSFETs ROHS MOSFET
Polarity N-Channel; N-Channel N-Channel N-Channel; N-Channel
V(BR)DSS 60 volts 60 volts
PD 350 milliwatts 350 milliwatts
TJ -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F)
Unlock Full Specs
to access all available technical data