Vishay Precision Group Single FETs, MOSFETs 2N7002E-T1-E3

Description
N-Channel 60V 240mA (Ta) 350mW (Ta) Surface Mount SOT-23-3 (TO-236)
Request a Quote Datasheet
Description
N-Channel 60V 240mA (Ta) 350mW (Ta) Surface Mount SOT-23-3 (TO-236)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single FETs, MOSFETs - 742-2N7002E-T1-E3DKR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
742-2N7002E-T1-E3DKR-ND
Single FETs, MOSFETs 742-2N7002E-T1-E3DKR-ND
N-Channel 60V 240mA (Ta) 350mW (Ta) Surface Mount SOT-23-3 (TO-236)

N-Channel 60V 240mA (Ta) 350mW (Ta) Surface Mount SOT-23-3 (TO-236)

Buy Now Datasheet
Single FETs, MOSFETs - 742-2N7002E-T1-E3TR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
742-2N7002E-T1-E3TR-ND
Single FETs, MOSFETs 742-2N7002E-T1-E3TR-ND
N-Channel 60V 240mA (Ta) 350mW (Ta) Surface Mount SOT-23-3 (TO-236)

N-Channel 60V 240mA (Ta) 350mW (Ta) Surface Mount SOT-23-3 (TO-236)

Buy Now Datasheet
Single FETs, MOSFETs - 742-2N7002E-T1-E3CT-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
742-2N7002E-T1-E3CT-ND
Single FETs, MOSFETs 742-2N7002E-T1-E3CT-ND
N-Channel 60V 240mA (Ta) 350mW (Ta) Surface Mount SOT-23-3 (TO-236)

N-Channel 60V 240mA (Ta) 350mW (Ta) Surface Mount SOT-23-3 (TO-236)

Buy Now Datasheet
Singapore, Singapore
60V 240mA MOSFET Transistor
278-2N7002E-T1-E3
60V 240mA MOSFET Transistor 278-2N7002E-T1-E3
N-CH MOSFET, 60V, 240mA, 3R Rds(on), TO-236 Product overview: 2N7002E-T1-E3 from Vishay is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 60V, 240mA. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 60V, 240mA, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-2N7002E-T1-E3 can be used for catalog matching and distributor lookup.

N-CH MOSFET, 60V, 240mA, 3R Rds(on), TO-236 Product overview: 2N7002E-T1-E3 from Vishay is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 60V, 240mA. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 60V, 240mA, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-2N7002E-T1-E3 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - 2N7002E-T1-E3 - 005722-2N7002E-T1-E3 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - 2N7002E-T1-E3
005722-2N7002E-T1-E3
TRANSISTORS - Transistors - FETs, MOSFETs - RF - 2N7002E-T1-E3 005722-2N7002E-T1-E3
Manufacturer: Vishay Win Source Part Number: 005722-2N7002E-T1-E3 Packaging: Reel - TR Mounting: SMD (SMT) Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 350mW (Ta) Family Name: 2N7002E Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: SOT-23-3 (TO-236) Dimension: TO-236-3, SC-59, SOT-23-3 Drain-Source Breakdown Voltage: 60V Continuous Drain Current at 25°C: 240mA (Ta) Gate-Source Threshold Voltage: 2.5V @ 250μA Max Gate Charge: 0.6nC @ 4.5V Max Input Capacitance: 21pF @ 5V Maximum Gate-Source Voltage: ±20V Maximum Rds On at Id,Vgs: 3 Ohm @ 250mA, 10V Alternative Parts (Cross-Reference): BSS145; SSM3K7002AF; BSS145E6327; 2N7002L6327HTSA1; Introduction Date: August 07, 2001 ECCN: EAR99 Country of Origin: China, Thailand Estimated EOL Date: 2022 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 57 pct. Supply and Demand Status: Sufficient

Manufacturer: Vishay
Win Source Part Number: 005722-2N7002E-T1-E3
Packaging: Reel - TR
Mounting: SMD (SMT)
Technology: MOSFET
Polarity: N-Channel
Power Dissipation (Max): 350mW (Ta)
Family Name: 2N7002E
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: SOT-23-3 (TO-236)
Dimension: TO-236-3, SC-59, SOT-23-3
Drain-Source Breakdown Voltage: 60V
Continuous Drain Current at 25°C: 240mA (Ta)
Gate-Source Threshold Voltage: 2.5V @ 250μA
Max Gate Charge: 0.6nC @ 4.5V
Max Input Capacitance: 21pF @ 5V
Maximum Gate-Source Voltage: ±20V
Maximum Rds On at Id,Vgs: 3 Ohm @ 250mA, 10V
Alternative Parts (Cross-Reference): BSS145; SSM3K7002AF; BSS145E6327; 2N7002L6327HTSA1;
Introduction Date: August 07, 2001
ECCN: EAR99
Country of Origin: China, Thailand
Estimated EOL Date: 2022
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 57 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet
Sheung Wan, Hong Kong
MOSFET 60V 0.24A

MOSFET 60V 0.24A

Buy Now Datasheet
N Channel Mosfet, 60V, 240Ma To-236; Channel Type Vishay - 06J8893 - Newark, An Avnet Company
Chicago, IL, United States
N Channel Mosfet, 60V, 240Ma To-236; Channel Type Vishay
06J8893
N Channel Mosfet, 60V, 240Ma To-236; Channel Type Vishay 06J8893
N CHANNEL MOSFET, 60V, 240mA TO-236; Channel Type:N Channel; Drain Source Voltage Vds:60V; Continuous Drain Current Id:240mA; Transistor Mounting:Surface Mount; Rds(on) Test Voltage:10V; Gate Source Threshold Voltage Max:2V RoHS Compliant: Yes

N CHANNEL MOSFET, 60V, 240mA TO-236; Channel Type:N Channel; Drain Source Voltage Vds:60V; Continuous Drain Current Id:240mA; Transistor Mounting:Surface Mount; Rds(on) Test Voltage:10V; Gate Source Threshold Voltage Max:2V RoHS Compliant: Yes

Supplier's Site
N Channel Mosfet, 60V, 240Ma To-236, Full Reel; Channel Type Vishay - 35K5941 - Newark, An Avnet Company
Chicago, IL, United States
N Channel Mosfet, 60V, 240Ma To-236, Full Reel; Channel Type Vishay
35K5941
N Channel Mosfet, 60V, 240Ma To-236, Full Reel; Channel Type Vishay 35K5941
N CHANNEL MOSFET, 60V, 240mA TO-236, FULL REEL; Channel Type:N Channel; Drain Source Voltage Vds:60V; Continuous Drain Current Id:240mA; Transistor Mounting:Surface Mount; Rds(on) Test Voltage:10V; Power Dissipation:350mW RoHS Compliant: Yes

N CHANNEL MOSFET, 60V, 240mA TO-236, FULL REEL; Channel Type:N Channel; Drain Source Voltage Vds:60V; Continuous Drain Current Id:240mA; Transistor Mounting:Surface Mount; Rds(on) Test Voltage:10V; Power Dissipation:350mW RoHS Compliant: Yes

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - 2N7002E-T1-E3 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
2N7002E-T1-E3
Discrete Semiconductor Products - Transistors - FETs, MOSFETs 2N7002E-T1-E3
MOSFET N-CH 60V 240MA SOT23-3

MOSFET N-CH 60V 240MA SOT23-3

Supplier's Site
Futian, Shenzhen, China
Triode/MOS Tube/Transistor >> MOSFETs
2N7002E-T1-E3
Triode/MOS Tube/Transistor >> MOSFETs 2N7002E-T1-E3
60V 240mA 3Ω@10V,250mA 350mW 2.5V@250uA N Channel SOT-23 MOSFETs ROHS

60V 240mA 3Ω@10V,250mA 350mW 2.5V@250uA N Channel SOT-23 MOSFETs ROHS

Supplier's Site Datasheet
Single FETs, MOSFETs - 2N7002E-T1-E3 - ODG (Origin Data Global)
Shenzhen, China
Single FETs, MOSFETs
2N7002E-T1-E3
Single FETs, MOSFETs 2N7002E-T1-E3
MOSFET N-CH 60V 240MA SOT23-3

MOSFET N-CH 60V 240MA SOT23-3

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics VAST STOCK CO., LIMITED Newark, An Avnet Company Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited LCSC Electronics Technology (HK) Limited ODG (Origin Data Global)
Product Category Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET)
Product Number 742-2N7002E-T1-E3DKR-ND 278-2N7002E-T1-E3 005722-2N7002E-T1-E3 2N7002E-T1-E3 06J8893 35K5941 2N7002E-T1-E3 2N7002E-T1-E3 2N7002E-T1-E3
Product Name Single FETs, MOSFETs 60V 240mA MOSFET Transistor TRANSISTORS - Transistors - FETs, MOSFETs - RF - 2N7002E-T1-E3 MOSFET N Channel Mosfet, 60V, 240Ma To-236; Channel Type Vishay N Channel Mosfet, 60V, 240Ma To-236, Full Reel; Channel Type Vishay Discrete Semiconductor Products - Transistors - FETs, MOSFETs Triode/MOS Tube/Transistor >> MOSFETs Single FETs, MOSFETs
Polarity N-Channel N-Channel N-Channel; N-Channel N-Channel N-Channel N-Channel N-Channel; N-Channel
Package Type SOT23; TO-236-3, SC-59, SOT-23-3 SOT3; SOT23; SOT-23-3 (TO-236) TO-3 TO-3 SOT23; TO-236-3, SC-59, SOT-23-3 SOT23 SOT23; TO-236-3, SC-59, SOT-23-3
PD 350 milliwatts 350 milliwatts 350 milliwatts 350 milliwatts 350 milliwatts
TJ -55 C (-67 F) -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F)
V(BR)DSS 60 volts 60 volts 60 volts
Unlock Full Specs
to access all available technical data

Similar Products

15 Watt, 50 Volt, 0.03 - 1.2 GHz, GaN RF Input-Matched Transistor - QPD1014 - Qorvo
Specs
Transistor Technology / Material GaN
Package Type DFN
Power Gain 18.4 dB
View Details
GaAs Fet Switches - KS202 - Micross Components, Inc.
Micross Components, Inc.
Specs
Operating Frequency 20 to 4000 MHz
View Details
Single IGBTs - 448-AIKB50N65DH5ATMA1TR-ND - DigiKey
Infineon Technologies AG
Specs
Package Type TO-263; TO-263-3, D2PAK (2 Leads + Tab), TO-263AB
Packing Method Tape Reel
Structure NPT
View Details
5 suppliers