Vishay Precision Group N Channel Mosfet, 60V, 240Ma To-236, Full Reel; Channel Type Vishay 2N7002E-T1-E3.

Description
N CHANNEL MOSFET, 60V, 240mA TO-236, FULL REEL; Channel Type:N Channel; Drain Source Voltage Vds:60V; Continuous Drain Current Id:240mA; Transistor Mounting:Surface Mount; Rds(on) Test Voltage:10V; Power Dissipation:350mW RoHS Compliant: Yes
Description
N CHANNEL MOSFET, 60V, 240mA TO-236, FULL REEL; Channel Type:N Channel; Drain Source Voltage Vds:60V; Continuous Drain Current Id:240mA; Transistor Mounting:Surface Mount; Rds(on) Test Voltage:10V; Power Dissipation:350mW RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
N Channel Mosfet, 60V, 240Ma To-236, Full Reel; Channel Type Vishay - 30AC3788 - Newark, An Avnet Company
Chicago, IL, United States
N Channel Mosfet, 60V, 240Ma To-236, Full Reel; Channel Type Vishay
30AC3788
N Channel Mosfet, 60V, 240Ma To-236, Full Reel; Channel Type Vishay 30AC3788
N CHANNEL MOSFET, 60V, 240mA TO-236, FULL REEL; Channel Type:N Channel; Drain Source Voltage Vds:60V; Continuous Drain Current Id:240mA; Transistor Mounting:Surface Mount; Rds(on) Test Voltage:10V; Power Dissipation:350mW RoHS Compliant: Yes

N CHANNEL MOSFET, 60V, 240mA TO-236, FULL REEL; Channel Type:N Channel; Drain Source Voltage Vds:60V; Continuous Drain Current Id:240mA; Transistor Mounting:Surface Mount; Rds(on) Test Voltage:10V; Power Dissipation:350mW RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Metal-Oxide Semiconductor FET (MOSFET)
Product Number 30AC3788
Product Name N Channel Mosfet, 60V, 240Ma To-236, Full Reel; Channel Type Vishay
Polarity N-Channel
Unlock Full Specs
to access all available technical data