N CHANNEL MOSFET, 60V, 115mA TO-236; Channel Type:N Channel; Drain Source Voltage Vds:60V; Continuous Drain Current Id:115mA; Transistor Mounting:Surface Mount; Rds(on) Test Voltage:10V; Gate Source Threshold Voltage Max:2V RoHS Compliant: No
| Newark, An Avnet Company | |
|---|---|
| Product Category | Metal-Oxide Semiconductor FET (MOSFET) |
| Product Number | 94B6474 |
| Product Name | N Channel Mosfet, 60V, 115Ma To-236; Channel Type Vishay |
| Polarity | N-Channel |