2N7002 is an N-channel 60 V MOSFET in a SOT-23 (TO-236) package for surface mount applications. It has a continuous drain current of 0.115 A at 25 °C and 0.073 A at 100 °C, with a maximum power dissipation of 0.2 W. The gate-source threshold voltage ranges from 1 to 2.5 V, and the on-state drain-source resistance is 7.5 Ω at VGS = 10 V and ID = 0.05 A. The device has an input capacitance of 22 pF and switching times of 7 to 10 ns for turn-on and turn-off. The junction and storage temperature range is -55 °C to 150 °C.
N CHANNEL MOSFET, 60V, 115mA TO-236, FULL REEL; Channel Type:N Channel; Drain Source Voltage Vds:60V; Continuous Drain Current Id:115mA; Transistor Mounting:Surface Mount; Rds(on) Test Voltage:10V; Power Dissipation:200mW RoHS Compliant: No
| Newark, An Avnet Company | |
|---|---|
| Product Category | Metal-Oxide Semiconductor FET (MOSFET) |
| Product Number | 26AC6375 |
| Product Name | N Channel Mosfet, 60V, 115Ma To-236, Full Reel; Channel Type Vishay |
| Polarity | N-Channel |