Vishay Precision Group Single FETs, MOSFETs 2N7002-T1-E3

Description
N-Channel 60V 115mA (Ta) 200mW (Ta) Surface Mount TO-236
Request a Quote Datasheet
Description
N-Channel 60V 115mA (Ta) 200mW (Ta) Surface Mount TO-236
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single FETs, MOSFETs - 2N7002-T1-E3DKR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
2N7002-T1-E3DKR-ND
Single FETs, MOSFETs 2N7002-T1-E3DKR-ND
N-Channel 60V 115mA (Ta) 200mW (Ta) Surface Mount TO-236

N-Channel 60V 115mA (Ta) 200mW (Ta) Surface Mount TO-236

Buy Now Datasheet
Single FETs, MOSFETs - 2N7002-T1-E3TR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
2N7002-T1-E3TR-ND
Single FETs, MOSFETs 2N7002-T1-E3TR-ND
N-Channel 60V 115mA (Ta) 200mW (Ta) Surface Mount TO-236

N-Channel 60V 115mA (Ta) 200mW (Ta) Surface Mount TO-236

Buy Now Datasheet
Single FETs, MOSFETs - 2N7002-T1-E3CT-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
2N7002-T1-E3CT-ND
Single FETs, MOSFETs 2N7002-T1-E3CT-ND
N-Channel 60V 115mA (Ta) 200mW (Ta) Surface Mount TO-236

N-Channel 60V 115mA (Ta) 200mW (Ta) Surface Mount TO-236

Buy Now Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - 2N7002-T1-E3 - 005731-2N7002-T1-E3 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - 2N7002-T1-E3
005731-2N7002-T1-E3
TRANSISTORS - Transistors - FETs, MOSFETs - RF - 2N7002-T1-E3 005731-2N7002-T1-E3
Manufacturer: Vishay Win Source Part Number: 005731-2N7002-T1-E3 Packaging: Reel - TR Mounting: SMD (SMT) Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 200mW (Ta) Family Name: 2N7002 Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 5V, 10V Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: TO-236 Dimension: TO-236-3, SC-59, SOT-23-3 Drain-Source Breakdown Voltage: 60V Continuous Drain Current at 25°C: 115mA (Ta) Gate-Source Threshold Voltage: 2.5V @ 250μA Max Input Capacitance: 50pF @ 25V Maximum Gate-Source Voltage: ±20V Maximum Rds On at Id,Vgs: 7.5 Ohm @ 500mA, 10V Alternative Parts (Cross-Reference): 2N7002-L99Z; 2N7002-F40; 2N7002-NF40; 2N7002T; Introduction Date: April 11, 1998 ECCN: EAR99 Country of Origin: China, Thailand Estimated EOL Date: 2022 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 35 pct. Supply and Demand Status: Balance Application Field: Used in Power Management, Industrial

Manufacturer: Vishay
Win Source Part Number: 005731-2N7002-T1-E3
Packaging: Reel - TR
Mounting: SMD (SMT)
Technology: MOSFET
Polarity: N-Channel
Power Dissipation (Max): 200mW (Ta)
Family Name: 2N7002
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 5V, 10V
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: TO-236
Dimension: TO-236-3, SC-59, SOT-23-3
Drain-Source Breakdown Voltage: 60V
Continuous Drain Current at 25°C: 115mA (Ta)
Gate-Source Threshold Voltage: 2.5V @ 250μA
Max Input Capacitance: 50pF @ 25V
Maximum Gate-Source Voltage: ±20V
Maximum Rds On at Id,Vgs: 7.5 Ohm @ 500mA, 10V
Alternative Parts (Cross-Reference): 2N7002-L99Z; 2N7002-F40; 2N7002-NF40; 2N7002T;
Introduction Date: April 11, 1998
ECCN: EAR99
Country of Origin: China, Thailand
Estimated EOL Date: 2022
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 35 pct.
Supply and Demand Status: Balance
Application Field: Used in Power Management, Industrial

Buy Now Datasheet
Singapore, Singapore
60V 115mA SOT-23 MOSFET Transistor
278-2N7002-T1-E3
60V 115mA SOT-23 MOSFET Transistor 278-2N7002-T1-E3
N-CH MOSFET, 60V, 115mA, 7.5R, SOT-23 Product overview: 2N7002-T1-E3 from Vishay is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 60V, 115mA, SOT-23. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 60V, 115mA, SOT-23, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-2N7002-T1-E3 can be used for catalog matching and distributor lookup.

N-CH MOSFET, 60V, 115mA, 7.5R, SOT-23 Product overview: 2N7002-T1-E3 from Vishay is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 60V, 115mA, SOT-23. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 60V, 115mA, SOT-23, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-2N7002-T1-E3 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
N Channel Mosfet, 60V, 115Ma To-236; Channel Type Vishay - 06J8892 - Newark, An Avnet Company
Chicago, IL, United States
N Channel Mosfet, 60V, 115Ma To-236; Channel Type Vishay
06J8892
N Channel Mosfet, 60V, 115Ma To-236; Channel Type Vishay 06J8892
N CHANNEL MOSFET, 60V, 115mA TO-236; Channel Type:N Channel; Drain Source Voltage Vds:60V; Continuous Drain Current Id:115mA; Transistor Mounting:Surface Mount; Rds(on) Test Voltage:10V; Gate Source Threshold Voltage Max:2.1V RoHS Compliant: Yes

N CHANNEL MOSFET, 60V, 115mA TO-236; Channel Type:N Channel; Drain Source Voltage Vds:60V; Continuous Drain Current Id:115mA; Transistor Mounting:Surface Mount; Rds(on) Test Voltage:10V; Gate Source Threshold Voltage Max:2.1V RoHS Compliant: Yes

Supplier's Site
N Channel Mosfet, 60V, 115Ma To-236, Full Reel; Channel Type Vishay - 79R7745 - Newark, An Avnet Company
Chicago, IL, United States
N Channel Mosfet, 60V, 115Ma To-236, Full Reel; Channel Type Vishay
79R7745
N Channel Mosfet, 60V, 115Ma To-236, Full Reel; Channel Type Vishay 79R7745
N CHANNEL MOSFET, 60V, 115mA TO-236, FULL REEL; Channel Type:N Channel; Drain Source Voltage Vds:60V; Continuous Drain Current Id:115mA; Transistor Mounting:Surface Mount; Rds(on) Test Voltage:10V; Power Dissipation:200mW RoHS Compliant: Yes

N CHANNEL MOSFET, 60V, 115mA TO-236, FULL REEL; Channel Type:N Channel; Drain Source Voltage Vds:60V; Continuous Drain Current Id:115mA; Transistor Mounting:Surface Mount; Rds(on) Test Voltage:10V; Power Dissipation:200mW RoHS Compliant: Yes

Supplier's Site Datasheet
Single FETs, MOSFETs - 2N7002-T1-E3 - ODG (Origin Data Global)
Shenzhen, China
Single FETs, MOSFETs
2N7002-T1-E3
Single FETs, MOSFETs 2N7002-T1-E3
MOSFET N-CH 60V 115MA TO236

MOSFET N-CH 60V 115MA TO236

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - 2N7002-T1-E3 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
2N7002-T1-E3
Discrete Semiconductor Products - Transistors - FETs, MOSFETs 2N7002-T1-E3
MOSFET N-CH 60V 115MA TO236

MOSFET N-CH 60V 115MA TO236

Supplier's Site
Sheung Wan, Hong Kong
MOSFET 60V 0.115A 0.2W

MOSFET 60V 0.115A 0.2W

Buy Now Datasheet
VISHAY - 2N7002-T1-E3 - MOSFET Transistor, N Channel, 115 mA, 60 V, 7.5 ohm, 10 V, 2.1 V - 880-2N7002-T1-E3 - Utmel Electronic Limited
Hong Kong, China
VISHAY - 2N7002-T1-E3 - MOSFET Transistor, N Channel, 115 mA, 60 V, 7.5 ohm, 10 V, 2.1 V
880-2N7002-T1-E3
VISHAY - 2N7002-T1-E3 - MOSFET Transistor, N Channel, 115 mA, 60 V, 7.5 ohm, 10 V, 2.1 V 880-2N7002-T1-E3
VISHAY - 2N7002-T1-E3 - MOSFET Transistor, N Channel, 115 mA, 60 V, 7.5 ohm, 10 V, 2.1 V

VISHAY - 2N7002-T1-E3 - MOSFET Transistor, N Channel, 115 mA, 60 V, 7.5 ohm, 10 V, 2.1 V

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company Newark, An Avnet Company ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED Utmel Electronic Limited
Product Category Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET)
Product Number 2N7002-T1-E3DKR-ND 005731-2N7002-T1-E3 278-2N7002-T1-E3 06J8892 79R7745 2N7002-T1-E3 2N7002-T1-E3 2N7002-T1-E3 880-2N7002-T1-E3
Product Name Single FETs, MOSFETs TRANSISTORS - Transistors - FETs, MOSFETs - RF - 2N7002-T1-E3 60V 115mA SOT-23 MOSFET Transistor N Channel Mosfet, 60V, 115Ma To-236; Channel Type Vishay N Channel Mosfet, 60V, 115Ma To-236, Full Reel; Channel Type Vishay Single FETs, MOSFETs Discrete Semiconductor Products - Transistors - FETs, MOSFETs MOSFET VISHAY - 2N7002-T1-E3 - MOSFET Transistor, N Channel, 115 mA, 60 V, 7.5 ohm, 10 V, 2.1 V
Polarity N-Channel N-Channel; N-Channel N-Channel N-Channel N-Channel N-Channel; N-Channel
Package Type SOT23; TO-236-3, SC-59, SOT-23-3 SOT3; SOT23; TO-236 TO-3 TO-3 SOT23; TO-236-3, SC-59, SOT-23-3 SOT23; TO-236-3, SC-59, SOT-23-3
V(BR)DSS 60 volts 60 volts 60 volts
PD 200 milliwatts 200 milliwatts 200 milliwatts 200 milliwatts 200 milliwatts
TJ -55 to 150 C (-67 to 302 F) -55 C (-67 F) -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F)
Unlock Full Specs
to access all available technical data