Vishay Precision Group Scr Module Type Vishay 2N692.

Description
SCR Module Type:Single SCR; Peak Repetitive Off State Voltage:800V; Gate Trigger Current Max:40mA; Average Forward Current:16A; On State RMS Current:25A; Gate Trigger Voltage Max:2V; Operating Temperature Max:125°C; Product Range:- RoHS Compliant: Yes
Datasheet
Description
SCR Module Type:Single SCR; Peak Repetitive Off State Voltage:800V; Gate Trigger Current Max:40mA; Average Forward Current:16A; On State RMS Current:25A; Gate Trigger Voltage Max:2V; Operating Temperature Max:125°C; Product Range:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Scr Module Type Vishay - 15AC5410 - Newark, An Avnet Company
Chicago, IL, United States
Scr Module Type Vishay
15AC5410
Scr Module Type Vishay 15AC5410
SCR Module Type:Single SCR; Peak Repetitive Off State Voltage:800V; Gate Trigger Current Max:40mA; Average Forward Current:16A; On State RMS Current:25A; Gate Trigger Voltage Max:2V; Operating Temperature Max:125°C; Product Range:- RoHS Compliant: Yes

SCR Module Type:Single SCR; Peak Repetitive Off State Voltage:800V; Gate Trigger Current Max:40mA; Average Forward Current:16A; On State RMS Current:25A; Gate Trigger Voltage Max:2V; Operating Temperature Max:125°C; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Thyristors
Product Number 15AC5410
Product Name Scr Module Type Vishay
Thyristor Type SCR
Unlock Full Specs
to access all available technical data

Similar Products

M50 Series High Surge Current Rectifiers - M5010025 - Sensata Technologies
Specs
Thyristor Type SCR
VRRM 800 volts
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
Triacs - 2N6073A - 854980-2N6073A - Win Source Electronics
Rochester Electronics
Specs
Thyristor Type SCR; Triac
Package Type Bulk
View Details
Thyristors - 9056128 - RS Components, Ltd.
RS Components, Ltd.
Specs
Thyristor Type SCR; SCR
Package Type A 10
Pin Count 3
View Details
EUPC Standard Hybrid SCR-Diode - TD162N16KOF - Galco Industrial Electronics
Specs
Thyristor Type SCR
View Details