N-Channel 90 V MOSFET in a TO-205AD (TO-39) package for high-reliability applications, with a drain-source on-state resistance of 3.6 Ω at V₁₃ = 10 V, a threshold voltage of 1.6 V, and a continuous drain current of 0.86 A at Tₓ = 25 °C. It features low input capacitance of 35 pF, fast switching times of 6 ns, and is military qualified to meet reliability standards. The device supports direct logic-level interfacing and operates with a junction temperature range of -55 °C to 150 °C.
| DigiKey | |
|---|---|
| Product Category | Transistors |
| Product Number | 2N6661-ND |
| Product Name | Single FETs, MOSFETs |
| Polarity | N-Channel |