Manufacturer: Vishay Semiconductor Diodes Division
Win Source Part Number: 153124-2N6660
Category: Discrete Semiconductor Products
Family: FETs - Single
Family Name: 2N6660
Alternative Parts (Cross-Reference): 2N6660-G;
Introduction Date: August 07, 2001
ECCN: EAR99
Country of Origin: Philippines
Estimated EOL Date: Obsolete / End of life
Halogen Free: Not Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 35 pct.
Supply and Demand Status: Limited
Application Field: Used in Power Management, Industrial, Motor Drive & Control
N-Channel 60V 990mA (Tc) 725mW (Ta), 6.25W (Tc) Through Hole TO-205AD (TO-39)
MOSFET; Channel Type:N Channel; Drain Source Voltage Vds:60V; Continuous Drain Current Id:1.1A; Transistor Mounting:Through Hole; Rds(on) Test Voltage:10V; Gate Source Threshold Voltage Max:1.7V; Power Dissipation:6.25W; MSL:- RoHS Compliant: No
MOSFET N-CH 60V 990MA TO205AD
| Win Source Electronics | DigiKey | Newark, An Avnet Company | ODG (Origin Data Global) | |
|---|---|---|---|---|
| Product Category | Metal-Oxide Semiconductor FET (MOSFET) | Transistors | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) |
| Product Number | 153124-2N6660 | 2N6660-ND | 13C2019 | 2N6660 |
| Product Name | Discrete Semiconductor Products | Single FETs, MOSFETs | Mosfet; Channel Type Vishay | Single FETs, MOSFETs |
| Package Type | SOT3 | TO-3; TO-205AD, TO-39-3 Metal Can | TO-3 | TO-39; TO-205AD, TO-39-3 Metal Can |
| Polarity | N-Channel | N-Channel; N-Channel | ||
| IDSS | 1100 milliamps | 990 milliamps | ||
| PD | 6250 milliwatts | 725 milliwatts |