Vishay Intertechnology, Inc. Single FETs, MOSFETs 2N6660-2

Description
N-Channel 60V 990mA (Tc) 725mW (Ta), 6.25W (Tc) Through Hole TO-205AD (TO-39)
Request a Quote Datasheet
Description
N-Channel 60V 990mA (Tc) 725mW (Ta), 6.25W (Tc) Through Hole TO-205AD (TO-39)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single FETs, MOSFETs - 2N6660-2-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
2N6660-2-ND
Single FETs, MOSFETs 2N6660-2-ND
N-Channel 60V 990mA (Tc) 725mW (Ta), 6.25W (Tc) Through Hole TO-205AD (TO-39)

N-Channel 60V 990mA (Tc) 725mW (Ta), 6.25W (Tc) Through Hole TO-205AD (TO-39)

Buy Now Datasheet
Singapore, Singapore
60V 990MA MOSFET Transistor
278-2N6660-2
60V 990MA MOSFET Transistor 278-2N6660-2
MOSFET N-CH 60V 990MA TO205AD Product overview: 2N6660-2 from Vishay / Siliconix is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 60V, 990MA. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 60V, 990MA, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-2N6660-2 can be used for catalog matching and distributor lookup.

MOSFET N-CH 60V 990MA TO205AD Product overview: 2N6660-2 from Vishay / Siliconix is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 60V, 990MA. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 60V, 990MA, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-2N6660-2 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - 2N6660-2 - 906289-2N6660-2 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - 2N6660-2
906289-2N6660-2
TRANSISTORS - Transistors - FETs, MOSFETs - RF - 2N6660-2 906289-2N6660-2
Manufacturer: Vishay Win Source Part Number: 906289-2N6660-2 Operating Temperature Range: -55°C ~ 150°C (TJ) Features: N-Channel 60 V 990mA (Tc) 725mW (Ta), 6.25W (Tc) Through Hole TO-205AD (TO-39) Package: Tube Package: TO-205AD, TO-39-3 Metal Can Mounting: Through Hole Part Status: Obsolete Family Name: 2N6660 Categories: Discrete Semiconductor Products Case / Package: TO-205AD (TO-39) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 53 pct. Supply and Demand Status: Balance Quantity per package: 20 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.29.0095

Manufacturer: Vishay
Win Source Part Number: 906289-2N6660-2
Operating Temperature Range: -55°C ~ 150°C (TJ)
Features: N-Channel 60 V 990mA (Tc) 725mW (Ta), 6.25W (Tc) Through Hole TO-205AD (TO-39)
Package: Tube
Package: TO-205AD, TO-39-3 Metal Can
Mounting: Through Hole
Part Status: Obsolete
Family Name: 2N6660
Categories: Discrete Semiconductor Products
Case / Package: TO-205AD (TO-39)
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 53 pct.
Supply and Demand Status: Balance
Quantity per package: 20
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.29.0095

Buy Now Datasheet
Trans MOSFET N-CH 60V 0.99A 3-Pin TO-205AD - 880-2N6660-2 - Utmel Electronic Limited
Hong Kong, China
Trans MOSFET N-CH 60V 0.99A 3-Pin TO-205AD
880-2N6660-2
Trans MOSFET N-CH 60V 0.99A 3-Pin TO-205AD 880-2N6660-2
Trans MOSFET N-CH 60V 0.99A 3-Pin TO-205AD

Trans MOSFET N-CH 60V 0.99A 3-Pin TO-205AD

Supplier's Site
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - 2N6660-2 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
2N6660-2
Discrete Semiconductor Products - Transistors - FETs, MOSFETs 2N6660-2
MOSFET N-CH 60V 990MA TO205AD

MOSFET N-CH 60V 990MA TO205AD

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Utmel Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors
Product Number 2N6660-2-ND 278-2N6660-2 906289-2N6660-2 880-2N6660-2 2N6660-2
Product Name Single FETs, MOSFETs 60V 990MA MOSFET Transistor TRANSISTORS - Transistors - FETs, MOSFETs - RF - 2N6660-2 Trans MOSFET N-CH 60V 0.99A 3-Pin TO-205AD Discrete Semiconductor Products - Transistors - FETs, MOSFETs
Polarity N-Channel N-Channel
Package Type TO-3; TO-205AD, TO-39-3 Metal Can Tube TO-3; TO-39; SOT3; TO-205AD (TO-39) TO-39; TO-205AD, TO-39-3 Metal Can
PD 725 milliwatts 725 milliwatts
Unlock Full Specs
to access all available technical data