MOSFET; Channel Type:N Channel; Drain Source Voltage Vds:35V; Continuous Drain Current Id:1.4A; Transistor Mounting:Through Hole; Rds(on) Test Voltage:10V; Gate Source Threshold Voltage Max:1.7V; Power Dissipation:6.25W RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Metal-Oxide Semiconductor FET (MOSFET) |
| Product Number | 06J8888 |
| Product Name | Mosfet; Channel Type Vishay |
| IDSS | 1400 milliamps |