The 2N4416A is an n-channel JFET designed for high-frequency amplification and mixing applications. It is available in the TO-206AF (TO-72) hermetically sealed package and the TO-236 (SOT-23) surface-mount package. The device has a gate-drain and gate-source voltage rating of −35 V, a gate-source cutoff voltage range of −2.5 to −6 V, a minimum saturation drain current of 5 mA, and a minimum forward transconductance of 4.5 mS at 25°C. It exhibits a typical power gain of 10 dB at 400 MHz and a noise figure of 4 dB at 400 MHz. The device supports a maximum power dissipation of 300 mW and operates over a junction temperature range of −55 to 150°C.
JFET N-Channel 35V 300mW Through Hole TO-206AF (TO-72)
| DigiKey | |
|---|---|
| Product Category | Transistors |
| Product Number | 2N4416A-ND |
| Product Name | JFETs |
| Polarity | N-Channel |