Vishay Precision Group 35V Bipolar Transistor 2N4416A-E3

Description
JFET N-CH 35V TO206AF Product overview: 2N4416A-E3 from Vishay / Siliconix is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 35V. Search-friendly keywords include transistor, BJT, switching, amplification, 35V, Bipolar Transistor, JFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 288-2N4416A-E3 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
JFET N-CH 35V TO206AF Product overview: 2N4416A-E3 from Vishay / Siliconix is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 35V. Search-friendly keywords include transistor, BJT, switching, amplification, 35V, Bipolar Transistor, JFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 288-2N4416A-E3 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
35V Bipolar Transistor
288-2N4416A-E3
35V Bipolar Transistor 288-2N4416A-E3
JFET N-CH 35V TO206AF Product overview: 2N4416A-E3 from Vishay / Siliconix is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 35V. Search-friendly keywords include transistor, BJT, switching, amplification, 35V, Bipolar Transistor, JFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 288-2N4416A-E3 can be used for catalog matching and distributor lookup.

JFET N-CH 35V TO206AF Product overview: 2N4416A-E3 from Vishay / Siliconix is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 35V. Search-friendly keywords include transistor, BJT, switching, amplification, 35V, Bipolar Transistor, JFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 288-2N4416A-E3 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
JFETs - 2N4416A-E3-ND - DigiKey
Thief River Falls, MN, United States
JFET N-Channel 35V 300mW Through Hole TO-206AF (TO-72)

JFET N-Channel 35V 300mW Through Hole TO-206AF (TO-72)

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - JFETs - 1325399-2N4416A-E3 - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Transistors - JFETs
1325399-2N4416A-E3
Discrete Semiconductor Products - Transistors - JFETs 1325399-2N4416A-E3
Manufacturer: Vishay Siliconix Win Source Part Number: 1325399-2N4416A-E3 Category: Discrete Semiconductor Products>Transistors - JFETs Packaging: Bulk Standard Package: 200 Mounting: Through Hole FET Type: N-Channel Power - Max: 300 mW Voltage - Breakdown (V(BR)GSS): 35 V Current - Drain (Idss) @ Vds (Vgs=0): 5 mA @ 15 V Voltage - Cutoff (VGS off) @ Id: 2.5 V @ 1 nA Supplier Device Package: TO-206AF (TO-72) Input Capacitance (Ciss) (Max) @ Vds: 4pF @ 15V Temperature Range - Operating: -50°C ~ 150°C (TJ) Case / Package: TO-206AF, TO-72-4 Metal Can ECCN: EAR99 Fake Threat In the Open Market: 68 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.21.0095 Base Product Number: 2N4416 Product Status: Obsolete RoHS Status: ROHS3 Compliant

Manufacturer: Vishay Siliconix
Win Source Part Number: 1325399-2N4416A-E3
Category: Discrete Semiconductor Products>Transistors - JFETs
Packaging: Bulk
Standard Package: 200
Mounting: Through Hole
FET Type: N-Channel
Power - Max: 300 mW
Voltage - Breakdown (V(BR)GSS): 35 V
Current - Drain (Idss) @ Vds (Vgs=0): 5 mA @ 15 V
Voltage - Cutoff (VGS off) @ Id: 2.5 V @ 1 nA
Supplier Device Package: TO-206AF (TO-72)
Input Capacitance (Ciss) (Max) @ Vds: 4pF @ 15V
Temperature Range - Operating: -50°C ~ 150°C (TJ)
Case / Package: TO-206AF, TO-72-4 Metal Can
ECCN: EAR99
Fake Threat In the Open Market: 68
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.21.0095
Base Product Number: 2N4416
Product Status: Obsolete
RoHS Status: ROHS3 Compliant

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - JFETs - 2N4416A-E3 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - JFETs
2N4416A-E3
Discrete Semiconductor Products - Transistors - JFETs 2N4416A-E3
JFET N-CH 35V TO206AF

JFET N-CH 35V TO206AF

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Bipolar RF Transistors Transistors Metal-Oxide Semiconductor FET (MOSFET) RF Transistors
Product Number 288-2N4416A-E3 2N4416A-E3-ND 1325399-2N4416A-E3 2N4416A-E3
Product Name 35V Bipolar Transistor JFETs Discrete Semiconductor Products - Transistors - JFETs Discrete Semiconductor Products - Transistors - JFETs
Package Type Bulk TO-206AF, TO-72-4 Metal Can SOT3; TO-206AF, TO-72-4 Metal Can
Unlock Full Specs
to access all available technical data