Vishay Precision Group 40V Bipolar Transistor 2N4393-E3

Description
JFET N-CH 40V TO206AA Product overview: 2N4393-E3 from Vishay / Siliconix is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 40V. Search-friendly keywords include transistor, BJT, switching, amplification, 40V, Bipolar Transistor, JFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 288-2N4393-E3 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
JFET N-CH 40V TO206AA Product overview: 2N4393-E3 from Vishay / Siliconix is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 40V. Search-friendly keywords include transistor, BJT, switching, amplification, 40V, Bipolar Transistor, JFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 288-2N4393-E3 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
40V Bipolar Transistor - 288-2N4393-E3 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
40V Bipolar Transistor
288-2N4393-E3
40V Bipolar Transistor 288-2N4393-E3
JFET N-CH 40V TO206AA Product overview: 2N4393-E3 from Vishay / Siliconix is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 40V. Search-friendly keywords include transistor, BJT, switching, amplification, 40V, Bipolar Transistor, JFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 288-2N4393-E3 can be used for catalog matching and distributor lookup.

JFET N-CH 40V TO206AA Product overview: 2N4393-E3 from Vishay / Siliconix is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 40V. Search-friendly keywords include transistor, BJT, switching, amplification, 40V, Bipolar Transistor, JFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 288-2N4393-E3 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
JFETs (Junction Field Effect) - 2N4393-E3 - 906259-2N4393-E3 - Win Source Electronics
Laguna Hills, CA, United States
JFETs (Junction Field Effect) - 2N4393-E3
906259-2N4393-E3
JFETs (Junction Field Effect) - 2N4393-E3 906259-2N4393-E3
Manufacturer: Vishay Win Source Part Number: 906259-2N4393-E3 Operating Temperature Range: -65°C ~ 200°C (TJ) Features: JFET N-Channel 40 V 1.8 W Through Hole TO-206AA (TO-18) Package: Bulk Package: TO-206AA, TO-18-3 Metal Can Mounting: Through Hole Part Status: Obsolete Family Name: 2N4393 Categories: Discrete Semiconductor Products Case / Package: TO-206AA (TO-18) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 74 pct. Supply and Demand Status: Balance Quantity per package: 200 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.29.0095

Manufacturer: Vishay
Win Source Part Number: 906259-2N4393-E3
Operating Temperature Range: -65°C ~ 200°C (TJ)
Features: JFET N-Channel 40 V 1.8 W Through Hole TO-206AA (TO-18)
Package: Bulk
Package: TO-206AA, TO-18-3 Metal Can
Mounting: Through Hole
Part Status: Obsolete
Family Name: 2N4393
Categories: Discrete Semiconductor Products
Case / Package: TO-206AA (TO-18)
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 74 pct.
Supply and Demand Status: Balance
Quantity per package: 200
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.29.0095

Buy Now Datasheet
Switch, Analog; SPST; SOIC; 45 Ohms; 0.01 nA; 0.02 nA; 22 V; 30 mA - 70026029 - Allied Electronics, Inc.
Fort Worth, TX, USA
Switch, Analog; SPST; SOIC; 45 Ohms; 0.01 nA; 0.02 nA; 22 V; 30 mA
70026029
Switch, Analog; SPST; SOIC; 45 Ohms; 0.01 nA; 0.02 nA; 22 V; 30 mA 70026029
Switch, Analog; SPST; SOIC; 45 Ohms; 0.01 nA; 0.02 nA; 22 V; 30 mA

Switch, Analog; SPST; SOIC; 45 Ohms; 0.01 nA; 0.02 nA; 22 V; 30 mA

Supplier's Site
MOSFET N-CH 40V .1NA TO-18

MOSFET N-CH 40V .1NA TO-18

Supplier's Site Datasheet
Futian, China
Discrete Semiconductor Products - Transistors - JFETs
2N4393-E3
Discrete Semiconductor Products - Transistors - JFETs 2N4393-E3
JFET N-CH 40V TO206AA

JFET N-CH 40V TO206AA

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Allied Electronics, Inc. ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited
Product Category Bipolar RF Transistors Metal-Oxide Semiconductor FET (MOSFET) Transistors Transistors RF Transistors
Product Number 288-2N4393-E3 906259-2N4393-E3 70026029 2N4393-E3 2N4393-E3
Product Name 40V Bipolar Transistor JFETs (Junction Field Effect) - 2N4393-E3 Switch, Analog; SPST; SOIC; 45 Ohms; 0.01 nA; 0.02 nA; 22 V; 30 mA JFETs Discrete Semiconductor Products - Transistors - JFETs
Package Type Bulk SOT3; TO-206AA (TO-18) SOT23 TO-206AA, TO-18-3 Metal Can
Unlock Full Specs
to access all available technical data