Vishay Precision Group JFETs (Junction Field Effect) - 2N4119A 2N4119A

Description
Manufacturer: Vishay Win Source Part Number: 128888-2N4119A Packaging: Bulk Mounting: Through Hole Polarity: N-Channel Voltage - Breakdown (V(BR)GSS): 40V Current - Drain (Idss) @ Vds (Vgs=0): 200μA @ 10V Voltage - Cutoff (VGS off) @ Id: 2V @ 1nA Categories: Discrete Semiconductor Products Status: Obsolete(EOL) Temperature Range - Operating: -55°C to 175°C (TJ) Case / Package: TO-206AF (TO-72) Maximum Power Dissipation: 300mW Max Input Capacitance: 3pF @ 10V Popularity: Medium Fake Threat In the Open Market: 47 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Vishay Win Source Part Number: 128888-2N4119A Packaging: Bulk Mounting: Through Hole Polarity: N-Channel Voltage - Breakdown (V(BR)GSS): 40V Current - Drain (Idss) @ Vds (Vgs=0): 200μA @ 10V Voltage - Cutoff (VGS off) @ Id: 2V @ 1nA Categories: Discrete Semiconductor Products Status: Obsolete(EOL) Temperature Range - Operating: -55°C to 175°C (TJ) Case / Package: TO-206AF (TO-72) Maximum Power Dissipation: 300mW Max Input Capacitance: 3pF @ 10V Popularity: Medium Fake Threat In the Open Market: 47 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
JFETs (Junction Field Effect) - 2N4119A - 128888-2N4119A - Win Source Electronics
Laguna Hills, CA, United States
JFETs (Junction Field Effect) - 2N4119A
128888-2N4119A
JFETs (Junction Field Effect) - 2N4119A 128888-2N4119A
Manufacturer: Vishay Win Source Part Number: 128888-2N4119A Packaging: Bulk Mounting: Through Hole Polarity: N-Channel Voltage - Breakdown (V(BR)GSS): 40V Current - Drain (Idss) @ Vds (Vgs=0): 200μA @ 10V Voltage - Cutoff (VGS off) @ Id: 2V @ 1nA Categories: Discrete Semiconductor Products Status: Obsolete(EOL) Temperature Range - Operating: -55°C to 175°C (TJ) Case / Package: TO-206AF (TO-72) Maximum Power Dissipation: 300mW Max Input Capacitance: 3pF @ 10V Popularity: Medium Fake Threat In the Open Market: 47 pct. Supply and Demand Status: Limited

Manufacturer: Vishay
Win Source Part Number: 128888-2N4119A
Packaging: Bulk
Mounting: Through Hole
Polarity: N-Channel
Voltage - Breakdown (V(BR)GSS): 40V
Current - Drain (Idss) @ Vds (Vgs=0): 200μA @ 10V
Voltage - Cutoff (VGS off) @ Id: 2V @ 1nA
Categories: Discrete Semiconductor Products
Status: Obsolete(EOL)
Temperature Range - Operating: -55°C to 175°C (TJ)
Case / Package: TO-206AF (TO-72)
Maximum Power Dissipation: 300mW
Max Input Capacitance: 3pF @ 10V
Popularity: Medium
Fake Threat In the Open Market: 47 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
JFETs - 2N4119A-ND - DigiKey
Thief River Falls, MN, United States
JFET N-Channel 40V 300mW Through Hole TO-206AF (TO-72)

JFET N-Channel 40V 300mW Through Hole TO-206AF (TO-72)

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - JFETs - 2N4119A - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - JFETs
2N4119A
Discrete Semiconductor Products - Transistors - JFETs 2N4119A
JFET N-CH 40V TO206AF

JFET N-CH 40V TO206AF

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited
Product Category Metal-Oxide Semiconductor FET (MOSFET) Transistors RF Transistors
Product Number 128888-2N4119A 2N4119A-ND 2N4119A
Product Name JFETs (Junction Field Effect) - 2N4119A JFETs Discrete Semiconductor Products - Transistors - JFETs
Polarity N-Channel; N-Channel N-Channel
VGS(off) 2 volts
PD 300 milliwatts
Unlock Full Specs
to access all available technical data

Similar Products

GaAs Fet Switches - KS201 - Micross Components, Inc.
Micross Components, Inc.
Specs
Operating Frequency 20 to 4000 MHz
View Details
DC - 25 GHz, 5 Watt, 28 V GaN RF Transistor - TGF2935 - Qorvo
Specs
Transistor Technology / Material GaN
Package Type die
Power Gain 16 dB
View Details
Single FETs, MOSFETs - IRAUIRFR8405-ND - DigiKey
Infineon Technologies AG
Specs
Polarity N-Channel
Package Type TO-252 (DPAK); TO-252-3, DPAK (2 Leads + Tab), SC-63
Transistor Grade / Operating Range Automotive
View Details
6 suppliers