Manufacturer: Vishay
Win Source Part Number: 108158-2N4118A
Packaging: Bulk
Mounting: Through Hole
Polarity: N-Channel
Voltage - Breakdown (V(BR)GSS): 40V
Current - Drain (Idss) @ Vds (Vgs=0): 80μA @ 10V
Voltage - Cutoff (VGS off) @ Id: 1V @ 1nA
Categories: Discrete Semiconductor Products
Status: Obsolete(EOL)
Temperature Range - Operating: -55°C to 175°C (TJ)
Case / Package: TO-206AF (TO-72)
Maximum Power Dissipation: 300mW
Max Input Capacitance: 3pF @ 10V
Popularity: Medium
Fake Threat In the Open Market: 70 pct.
Supply and Demand Status: Balance
JFET N-Channel 40V 300mW Through Hole TO-206AF (TO-72)
JFET N-CH 40V TO206AF
| Win Source Electronics | DigiKey | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | Metal-Oxide Semiconductor FET (MOSFET) | Transistors | RF Transistors |
| Product Number | 108158-2N4118A | 2N4118A-ND | 2N4118A |
| Product Name | JFETs (Junction Field Effect) - 2N4118A | JFETs | Discrete Semiconductor Products - Transistors - JFETs |
| Polarity | N-Channel; N-Channel | N-Channel | |
| VGS(off) | 1 volts | ||
| PD | 300 milliwatts | ||
| TJ | -55 to 175 C (-67 to 347 F) | -55 to 175 C (-67 to 347 F) |