JFET N-Channel 40V 300mW Through Hole TO-206AF (TO-72)
Manufacturer: Vishay Siliconix
Win Source Part Number: 153053-2N4117A
Packaging: Bulk
Mounting Style: Through Hole
Transistor Polarity: N-Channel
Voltage - Breakdown (V(BR)GSS): 40V
Family Name: 2N4117A
Categories: Discrete Semiconductor Products
Supplier Device Package: TO-206AF (TO-72)
Status: Obsolete
Temperature Range - Operating: -55°C ~ 175°C
Manufacturer Package: TO-206AF, TO-72-4 Metal Can
Alternative Parts (Cross-Reference): 2N4117A-2; MSNJF6515; MXNJF6514; 2SK370-GR(F);
Introduction Date: June 05, 2001
Country of Origin: Philippines
Estimated EOL Date: Obsolete / End of life
Popularity: Low
Fake Threat In the Open Market: 52 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 200
MSL Level: 1 (Unlimited)
Maximum Power: 300mW
Input Capacitance (Ciss) (Maximum) at Vds: 3pF at 10V
Current - Drain (Idss) at Vds (Vgs=0): 30μA at 10V
Voltage - Cutoff (VGS off) at Id: 600mV at 1nA
JFET N-CH 40V TO206AF
| DigiKey | Win Source Electronics | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Transistors | Metal-Oxide Semiconductor FET (MOSFET) | Transistors | RF Transistors |
| Product Number | 2N4117A-ND | 153053-2N4117A | 2N4117A | 2N4117A |
| Product Name | JFETs | JFETs (Junction Field Effect) - 2N4117A | JFETs | Discrete Semiconductor Products - Transistors - JFETs |
| Polarity | N-Channel | N-Channel; N-Channel | N-Channel; N-Channel | |
| Package Type | TO-206AF, TO-72-4 Metal Can | SOT3 | TO-206AF, TO-72-4 Metal Can | TO-206AF (TO-72) |
| TJ | -55 to 175 C (-67 to 347 F) | -55 to 175 C (-67 to 347 F) |