Vishay Intertechnology, Inc. Temperature Sensors - Temperature Sensors - NTC Thermistors - 2N3300 2N3300

Description
Manufacturer: Vishay Win Source Part Number: 0090-2N3300 Packaging: Reel - TR Mounting: SMD (SMT) Resistance in Ohms @ 25°C: 330 Resistance Tolerance: ±5% B Value Tolerance: ±3% B25/75: 3477K B25/85: 3486K Categories: Sensors, Transducers Status: Active Temperature Range - Operating: -40°C to 125°C Dimension: 0603 (1608 Metric) Popularity: Medium Fake Threat In the Open Market: 35 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Vishay Win Source Part Number: 0090-2N3300 Packaging: Reel - TR Mounting: SMD (SMT) Resistance in Ohms @ 25°C: 330 Resistance Tolerance: ±5% B Value Tolerance: ±3% B25/75: 3477K B25/85: 3486K Categories: Sensors, Transducers Status: Active Temperature Range - Operating: -40°C to 125°C Dimension: 0603 (1608 Metric) Popularity: Medium Fake Threat In the Open Market: 35 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Temperature Sensors - Temperature Sensors - NTC Thermistors - 2N3300 - 0090-2N3300 - Win Source Electronics
Laguna Hills, CA, United States
Temperature Sensors - Temperature Sensors - NTC Thermistors - 2N3300
0090-2N3300
Temperature Sensors - Temperature Sensors - NTC Thermistors - 2N3300 0090-2N3300
Manufacturer: Vishay Win Source Part Number: 0090-2N3300 Packaging: Reel - TR Mounting: SMD (SMT) Resistance in Ohms @ 25°C: 330 Resistance Tolerance: ±5% B Value Tolerance: ±3% B25/75: 3477K B25/85: 3486K Categories: Sensors, Transducers Status: Active Temperature Range - Operating: -40°C to 125°C Dimension: 0603 (1608 Metric) Popularity: Medium Fake Threat In the Open Market: 35 pct. Supply and Demand Status: Limited

Manufacturer: Vishay
Win Source Part Number: 0090-2N3300
Packaging: Reel - TR
Mounting: SMD (SMT)
Resistance in Ohms @ 25°C: 330
Resistance Tolerance: ±5%
B Value Tolerance: ±3%
B25/75: 3477K
B25/85: 3486K
Categories: Sensors, Transducers
Status: Active
Temperature Range - Operating: -40°C to 125°C
Dimension: 0603 (1608 Metric)
Popularity: Medium
Fake Threat In the Open Market: 35 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Sensor Chips
Product Number 0090-2N3300
Product Name Temperature Sensors - Temperature Sensors - NTC Thermistors - 2N3300
Sensor Type Temperature
Unlock Full Specs
to access all available technical data

Similar Products

Temperature Sensors - Temperature Sensors - Analog and Digital Output - TMP451AQDQFRQ1 - 937100-TMP451AQDQFRQ1 - Win Source Electronics
Specs
Sensor Type Temperature
Package / Mounting 8-WSON (2x2)
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
Battery Pressure Sensor - Gen III - Churod Americas, Inc.
Specs
Sensor Type Pressure
Applications Automobile
Package / Mounting Surface Mount (SMD)
View Details
Analog and Digital Output - 2195-TS-3032-C7-TA-QADKR-ND - DigiKey
Specs
Package / Mounting 8-WCDFN
Input Voltage 1.3 to 5.5 volts
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
2 suppliers
LM62 2.7V, 15.6mV/deg C, SOT-23 Temperature Sensor - LM62BIM3X/NOPB - Texas Instruments
Specs
Sensor Type Temperature
Standards and Certifications RoHS
Input Voltage 2.7 to 10 volts
View Details
4 suppliers