Vishay Intertechnology, Inc. RESISTOR, TEMPERATURE DEPENDENT, NTC, 1000 ohm 2M1001-B8

Description
RESISTOR, TEMPERATURE DEPENDENT, NTC, 1000ohm
Request a Quote
Description
RESISTOR, TEMPERATURE DEPENDENT, NTC, 1000ohm
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
RESISTOR, TEMPERATURE DEPENDENT, NTC, 1000 ohm - 2M1001-B8 - ASAP Semiconductor LLC
Anaheim, CA, United States
RESISTOR, TEMPERATURE DEPENDENT, NTC, 1000 ohm
2M1001-B8
RESISTOR, TEMPERATURE DEPENDENT, NTC, 1000 ohm 2M1001-B8
RESISTOR, TEMPERATURE DEPENDENT, NTC, 1000ohm

RESISTOR, TEMPERATURE DEPENDENT, NTC, 1000ohm

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC
Product Category Resistors
Product Number 2M1001-B8
Product Name RESISTOR, TEMPERATURE DEPENDENT, NTC, 1000 ohm
Resistance Range 1000 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/2CT52R821JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers
Compensating resistor 2/12.5E - 1-ATC1-12.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 12.5 ohms
View Details
Surface Mount Resistors - 1-1622825-0 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 0.1200 ohms
View Details
2 suppliers