Vishay Intertechnology, Inc. RESISTOR, TEMPERATURE DEPENDENT, NTC, 5000 ohm, SURFACE MOUNT 2J5001-5

Description
RESISTOR, TEMPERATURE DEPENDENT, NTC, 5000ohm, SURFACE MOUNT
Request a Quote
Description
RESISTOR, TEMPERATURE DEPENDENT, NTC, 5000ohm, SURFACE MOUNT
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
RESISTOR, TEMPERATURE DEPENDENT, NTC, 5000 ohm, SURFACE MOUNT - 2J5001-5 - ASAP Semiconductor LLC
Anaheim, CA, United States
RESISTOR, TEMPERATURE DEPENDENT, NTC, 5000 ohm, SURFACE MOUNT
2J5001-5
RESISTOR, TEMPERATURE DEPENDENT, NTC, 5000 ohm, SURFACE MOUNT 2J5001-5
RESISTOR, TEMPERATURE DEPENDENT, NTC, 5000ohm, SURFACE MOUNT

RESISTOR, TEMPERATURE DEPENDENT, NTC, 5000ohm, SURFACE MOUNT

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC
Product Category Resistors
Product Number 2J5001-5
Product Name RESISTOR, TEMPERATURE DEPENDENT, NTC, 5000 ohm, SURFACE MOUNT
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Unlock Full Specs
to access all available technical data

Similar Products

Diamond RF Resistives®: Resistors, Terminations, and Attenuators -  - Molex Signal Tech Industrial Ltd.
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Through Hole Resistors - 1722217 - RS Components, Ltd.
Specs
Technology / Construction Wirewound; Wirewound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
0.02 OHM 1W Resistor - 52-CMK-R020-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 1206 (3216 Metric)
Resistance Range 0.0200 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Zero ohm (0805) SMT Jumper, 1K / reel - 5106 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers