Vishay Precision Group Capacitor, 1Uf, 50V, X7R, Radial; Capacitance Vishay 2C20X7R105K050B

Description
CAPACITOR, 1UF, 50V, X7R, RADIAL; Capacitance:1µF; Voltage(DC):50VDC; Capacitance Tolerance:± 10%; Capacitor Terminals:PC Pin; Dielectric Characteristic:X7R; Lead Spacing:5.08mm; Capacitor Case / Package:Radial Leaded; No. of Pins:2 RoHS Compliant: Yes
Description
CAPACITOR, 1UF, 50V, X7R, RADIAL; Capacitance:1µF; Voltage(DC):50VDC; Capacitance Tolerance:± 10%; Capacitor Terminals:PC Pin; Dielectric Characteristic:X7R; Lead Spacing:5.08mm; Capacitor Case / Package:Radial Leaded; No. of Pins:2 RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Capacitor, 1Uf, 50V, X7R, Radial; Capacitance Vishay - 66C6721 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor, 1Uf, 50V, X7R, Radial; Capacitance Vishay
66C6721
Capacitor, 1Uf, 50V, X7R, Radial; Capacitance Vishay 66C6721
CAPACITOR, 1UF, 50V, X7R, RADIAL; Capacitance:1µF; Voltage(DC):50VDC; Capacitance Tolerance:± 10%; Capacitor Terminals:PC Pin; Dielectric Characteristic:X7R; Lead Spacing:5.08mm; Capacitor Case / Package:Radial Leaded; No. of Pins:2 RoHS Compliant: Yes

CAPACITOR, 1UF, 50V, X7R, RADIAL; Capacitance:1µF; Voltage(DC):50VDC; Capacitance Tolerance:± 10%; Capacitor Terminals:PC Pin; Dielectric Characteristic:X7R; Lead Spacing:5.08mm; Capacitor Case / Package:Radial Leaded; No. of Pins:2 RoHS Compliant: Yes

Supplier's Site
Fort Worth, TX, USA
CAPACITOR,CERAMIC,RADIAL, 1UF, 10% TOLERANCE, 50V
70079324
CAPACITOR,CERAMIC,RADIAL, 1UF, 10% TOLERANCE, 50V 70079324
Capacitors listed are 50 WVDC to 100 WVDC. Size: 0.200" W × 0.250" H × 0.125" T. Lead Length: 1.0" min. Specifications Temperature Rating: COG, X7R, Z5U Wide Capacitance Range: 10 pF Non-Polar Applications Data Processing Consumer Products Automotive

Capacitors listed are 50 WVDC to 100 WVDC. Size: 0.200" W × 0.250" H × 0.125" T. Lead Length: 1.0" min.
Specifications

  • Temperature Rating: COG, X7R, Z5U
  • Wide Capacitance Range: 10 pF
  • Non-Polar Applications
  • Data Processing
  • Consumer Products
  • Automotive
Supplier's Site

Technical Specifications

  Newark, An Avnet Company Allied Electronics, Inc.
Product Category Capacitors Capacitors
Product Number 66C6721 70079324
Product Name Capacitor, 1Uf, 50V, X7R, Radial; Capacitance Vishay CAPACITOR,CERAMIC,RADIAL, 1UF, 10% TOLERANCE, 50V
Configuration / Form Factor Leaded Capacitor; PC Pin Leaded Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 1 microF 1 microF
Capacitance Tolerance 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Aluminium Capacitors - 1084986 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Aluminum Electrolytic - 101C114U010AC2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Leaded Capacitor
View Details
Ceramic Capacitors - 1608-050525004P70HQTAF9LMDKR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details